Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RTS3T024 |
Prices starting from US$2.45
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$3.29
|
10,840
in stock
|
Buy Now | |
Rapid Electronics
from US$3.58
|
42,394
in stock
|
Buy Now | |
Newark Electronics
from US$5.52
|
41,670
in stock
|
Buy Now | |
Chip One Stop
from US$3.80
|
41,670
in stock
|
Buy Now | |
Farnell
from US$6.94
|
33,350
in stock
|
Buy Now | |
TTI Europe
from US$2.70
|
16,560
in stock
|
Buy Now | |
TE Store
from US$12.22
|
5,506
in stock
|
Buy Now | |
element14
from US$7.34
|
1,029
in stock
|
Buy Now | |
Schukat Electronic
from US$2.45
|
880
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.02
|
200
in stock
|
Buy Now | |
Distrelec
from US$6.60
|
30
in stock
|
Buy Now | |
Avnet Abacus
-
|
35,460
in stock
|
Buy Now | |
RS
from US$3.87
|
-
|
Buy Now | |
Avnet America
from US$4.74
|
-
|
Buy Now | |
Avnet Asia
from US$4.45
|
-
|
Buy Now | |
Boersig
from US$4.70
|
-
|
Buy Now |
Product Weight | 14g, .494oz |
---|---|
Insulation Special Features | Tracking Index of Relay Base PTI250V |
Contact Current Class | 16A, 10 – 20A |
Contact Number of Poles | 1 |
Terminal Type | Plug-In, PCB-THT |
Contact Arrangement | 1 Form A (NO) |
Contact Special Features | W Pre-Make Contact |
Contact Material | W + AgSnO2 |
Contact Current Rating (Max) | 16A |
Product Width | .5in, 12.7mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Product Height | .618in, 15.7mm |
Insulation Clearance Class | 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 15 – 16mm |
Product Length | 29mm, 1.142in |
Width Class (Mechanical) | 12 – 16mm |
Insulation Creepage Between Contact & Coil | .394in, 10mm |
Contact Limiting Making Current | 165A |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Contact Limiting Continuous Current | 16A |
Coil Resistance | 1440Ω |
Coil Power Rating DC | 400mW |
Insulation Initial Dielectric Between Open Contacts | 1250Vrms |
Coil Power Rating Class | 300 – 400mW |
Coil Voltage Rating | 24VDC |
Contact Switching Voltage (Max) | 400VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 4000 – 5000V |
Contact Limiting Breaking Current | 16A |
Coil Special Features | UL Coil Insulation Class F |
Contact Voltage Rating | 250VAC |
Insulation Creepage Class | 8mm |
Coil Magnetic System | Monostable, DC |
Relay Mounting Type | Socket, Printed Circuit Board |
実装方法 | Tube, Carton |
Packaging Method | Tube, Carton |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Category of Protection | RTII |
Power/Signal Relay 1 Form A SPST Momentary | Rapid Electronics |
Rts3T024 |Amp Te Connectivity 1415898-1 | Newark Electronics |
POWER RELAY, SPST-NO, 250VAC, 16A | Farnell |
POWER RELAY 24V 16A 1NO THT | TTI Europe |
RT1 Series SPST 16 A 24 V PCB Mount General Purpose Power Relay | Future Electronics |
RTS3T024 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 400 mW Coil Resistance: 1440 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 400 mW 1440 Ω | PCB Power Relay: 16 Amp & Inrush | Part Number: 1415898-1 | Internal Number: 1415898-1 | Alias Number: RTS3T024 | TE Connectivity | TE Store |
RELAY, SPST-NO, 250VAC, 16A | element14 |
Relay SPST 16A 24V W+AgSnO2 | Schukat Electronic |
Relay: electromagnetic | Transfer Multisort Elektronik |
TE Connectivity - Schrack PCB Power Relay RT 1NO 16A DC 24V 1.44kOhm | Distrelec |
Electromechanical Relay SPST-NO 16A 24VDC 1.44KOhm Through Hole | Avnet Abacus |
Relay pcb SPST N/O 24Vdc 16A RT1 | RS |
Where can I find additional details, specifications and documents for a 1415898-1?
Additional datasheets, footprints and schematics for 1415898-1 are listed on our Part Details page. You can also find images and similar parts to 1415898-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1415898-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1415898-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1415898-1 fall under?
The 1415898-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1415898-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1415898-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1415898-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1415898-1 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Farnell and TTI Europe have stock available or on a lead time for 1415898-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1415898-1 often in real-time on the comparison pages.
What if I can't find stock of 1415898-1?
You can fill out our help required form which you can use to request a quote for 1415898-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.