Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RM225024 |
Product Weight | 81g, 2.857oz |
---|---|
Insulation Special Features | 5000V Initial Surge Withstand Voltage between Contacts & Coil |
Contact Current Rating (Max) | 16A |
Contact Current Class | 10 – 20A, 16A |
Contact Material | AgNi90/10 |
Terminal Type | Plug-In, Quick Connect |
Contact Number of Poles | 2 |
Contact Arrangement | 2 Form C (2 CO) |
Width Class (Mechanical) | 30 – 40mm |
Length Class (Mechanical) | 35 – 40mm, 30 – 40mm |
Product Length | 1.398in, 35.5mm |
Product Height | 2.894in, 73.5mm |
Height Class (Mechanical) | 70 – 80mm |
Product Width | 1.398in, 35.5mm |
Insulation Clearance Between Contact & Coil | .157in, 4mm |
Insulation Clearance Class | 2.5 – 4mm |
Contact Switching Load (Min) | 100mA @ 24V |
Contact Voltage Rating | 400VAC, 28VDC |
Contact Limiting Breaking Current | 16A |
Coil Magnetic System | Monostable, DC |
Coil Power Rating Class | 1000 – 1500mW |
Insulation Initial Dielectric Between Contacts & Coil | 2500Vrms, 2500V |
Coil Resistance | 475Ω |
Coil Power Rating DC | 1200mW |
Insulation Creepage Between Contact & Coil | 14.9mm, .587in |
Contact Limiting Continuous Current | 16A |
Contact Limiting Making Current | 40A |
Contact Switching Voltage (Max) | 440VAC |
Insulation Initial Dielectric Between Coil & Contact Class | 2500 – 3500V, 1500 – 2500V |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Insulation Initial Dielectric Between Open Contacts | 1500Vrms |
Insulation Creepage Class | 10 – 20mm |
Coil Special Features | UL Coil Insulation Class B |
Coil Voltage Rating | 24VDC |
Relay Mounting Type | Flange Mount, Quick Connect |
実装方法 | Carton, Box |
Packaging Method | Box, Carton |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Operating Temperature Range | -40 – 158°F, -40 – 70°C |
Environmental Category of Protection | RTI |
Rm225024 |Schrack Te Connectivity 1415542-8 | Newark Electronics |
General Purpose Relays RM225024 | Sager |
Where can I find additional details, specifications and documents for a 1415542-8?
Additional datasheets, footprints and schematics for 1415542-8 are listed on our Part Details page. You can also find images and similar parts to 1415542-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1415542-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1415542-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1415542-8 fall under?
The 1415542-8 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1415542-8 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1415542-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 1415542-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1415542-8 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 1415542-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1415542-8 often in real-time on the comparison pages.
What if I can't find stock of 1415542-8?
You can fill out our help required form which you can use to request a quote for 1415542-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.