1415539-4 Relays by TE Connectivity

RT114024WG

Status: Active
Series: -
RoHS: Unknown
Aliases: RT114024WG
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.98

Distributor Stock
Logo for Avnet America
Avnet America
from US$1.98
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.42
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$2.80
-
Buy Now
Logo for Sager
Sager
from US$2.62
-
Buy Now

Specifications

Product Weight 14g, .494oz
Insulation Special Features Tracking Index of Relay Base PTI250
Contact Arrangement 1 Form C (CO)
Contact Number of Poles 1
Terminal Type Plug-In, PCB-THT
Contact Current Class 10 – 20A, 16A
Contact Material AgNi90/10
Contact Current Rating (Max) 12A
Product Width .5in, 12.7mm
Insulation Clearance Between Contact & Coil 10mm, .394in
Insulation Clearance Class 8mm
Length Class (Mechanical) 25 – 30mm
Height Class (Mechanical) 15 – 16mm
Product Height .618in, 15.7mm
Product Length 29mm, 1.142in
Width Class (Mechanical) 12 – 16mm
Contact Limiting Making Current 25A
Insulation Creepage Between Contact & Coil .394in, 10mm
Coil Magnetic System Monostable, DC
Insulation Creepage Class 8mm
Contact Limiting Continuous Current 12A
Insulation Initial Dielectric Between Coil & Contact Class 4000V
Coil Resistance 1440Ω
Coil Power Rating DC 400mW
Insulation Initial Dielectric Between Open Contacts 1000Vrms
Coil Power Rating Class 300 – 400mW
Coil Voltage Rating 24VDC
Contact Switching Voltage (Max) 400VAC
Insulation Initial Dielectric Between Contacts & Coil 5000Vrms
Coil Special Features UL Coil Insulation Class F
Contact Voltage Rating 250VAC
Contact Limiting Breaking Current 12A
Contact Limiting Short-Time Current 12A
Relay Mounting Type Socket, Printed Circuit Board
Packaging Method Box & Tube, Carton
実装方法 Box & Tube, Carton
Power Relay Type Standard
Environmental Ambient Temperature (Max) 85°C, 185°F
Environmental Category of Protection RTII
Environmental Ambient Temperature Class 70 – 85°C

Alternative Descriptions

Relay, RT114024WG | TE Connectivity 1415539-4 | RS Americas
RT1 POWER PCB RELAY | TTI Europe
General Purpose Relays RT114024WG | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1415539-4?

Additional datasheets, footprints and schematics for 1415539-4 are listed on our Part Details page. You can also find images and similar parts to 1415539-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1415539-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1415539-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1415539-4 fall under?

The 1415539-4 is listed under Relays, Contactors & Switches > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 1415539-4 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1415539-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 1415539-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1415539-4 have stock available?

Authorised distributors including Avnet America, RS Americas, TTI Europe and Sager have stock available or on a lead time for 1415539-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1415539-4 often in real-time on the comparison pages.

What if I can't find stock of 1415539-4?

You can fill out our help required form which you can use to request a quote for 1415539-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay