1415535-7 Relays by TE Connectivity

PT5L7LB2

Status: Active
Series: -
RoHS: Unknown
Aliases: PT5L7LB2
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$20.59

Distributor Stock
Logo for Newark
Newark
from US$31.12
No stock
Buy Now
Logo for TE Store
TE Store
from US$70.54
21
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$24.13
-
Buy Now
Logo for element14
element14
from US$33.32
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$20.59
-
Buy Now
Logo for Sager
Sager
from US$27.27
-
Buy Now
Logo for Farnell
Farnell
from US$30.98
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Product Weight 3.175oz, 90g
Contact Current Rating (Max) 6A
Contact Material AgNi90/10
Terminal Type Screw Terminals
Contact Current Class 5 – 10A, 16A
Contact Arrangement 4 Form C (CO)
Contact Number of Poles 4
Insulation Clearance Between Contact & Coil 4mm, .157in
Product Length 3.031in, 77mm
Width Class (Mechanical) 25 – 30mm
Insulation Clearance Class 2.5 – 4mm
Product Width 1.071in, 27.2mm
Product Height 78.3mm, 3.083in
Insulation Initial Dielectric Between Contacts & Coil 2500Vrms, 2500V
Actuating System DC
Contact Limiting Short-Time Current 6A
Contact Limiting Breaking Current 12A
Coil Special Features LED, Electrical Indicator
Coil Resistance 192Ω
Contact Switching Voltage (Max) 240VAC
Insulation Creepage Between Contact & Coil .157in, 4mm
Contact Limiting Continuous Current 6A
Contact Limiting Making Current 12A
Insulation Initial Dielectric Between Coil & Contact Class 1500 – 2500V
Coil Power Rating Class 600 – 800mW
Insulation Initial Dielectric Between Open Contacts 2500Vrms
Insulation Creepage Class 3 – 5.5mm
Insulation Initial Dielectric Between Adjacent Contacts 2000Vrms
Coil Power Rating DC 750mW
Coil Voltage Rating 12VDC
Contact Voltage Rating 240VAC
Coil Magnetic System Monostable, DC
Relay Mounting Type DIN Rail
Packaging Method Carton
実装方法 Carton
Power Relay Type Industrial Panel Plug-In
Operating Temperature Range -40 – 70°C
Environmental Category of Protection RTI
Environmental Ambient Temperature (Max) 158°F, 70°C
Environmental Ambient Temperature Class 50 – 70°C

Alternative Descriptions

PT5L7LB2 Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating DC: 750 mW Coil Resistance: 192 Ω Coil Special Features: LED Electrical Indicator Industrial Panel Plug-In Monostable, DC 750 mW 192 Ω | Power Relay | Part Number: 1415535-7 | Internal Number: 1415535-7 | Alias Number: PT5L7LB2 | TE Connectivity | TE Store
Power Relay, 4Pdt, 6A, 240Vac, Din Rail | Newark Electronics
Electromechanical Relay 4PDT 6A 12VDC 192Ohm DIN Rail | Avnet America
POWER RELAY, 4PDT, 6A, 240VAC, DIN RAIL | element14
INDUSTRY RELAY | TTI Europe
General Purpose Relays PT5L7LB2 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1415535-7?

Additional datasheets, footprints and schematics for 1415535-7 are listed on our Part Details page. You can also find images and similar parts to 1415535-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1415535-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1415535-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1415535-7 fall under?

The 1415535-7 is listed under Relays, Contactors & Switches > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 1415535-7 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1415535-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 1415535-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1415535-7 have stock available?

Authorised distributors including TE Store, Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for 1415535-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1415535-7 often in real-time on the comparison pages.

What if I can't find stock of 1415535-7?

You can fill out our help required form which you can use to request a quote for 1415535-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay