1415076-1 Relays by TE Connectivity

PT5S7LC4

Status: Active
Series: -
RoHS: Unknown
Aliases: C13166-000,
AMPS-0-1415076-1,
PT5S7LC4
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$11.76

Distributor Stock
Logo for Distrelec
Distrelec
from US$26.96
38
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$15.73
118
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$16.03
39
in stock
Buy Now
Logo for TE Store
TE Store
from US$63.76
32
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
35
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$11.76
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$24.03
-
Buy Now
Logo for Avnet America
Avnet America
from US$21.81
-
Buy Now
Logo for element14
element14
from US$14.62
-
Buy Now
Logo for Boersig
Boersig
from US$13.84
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$18.78
-
Buy Now

Specifications

Product Weight 2.988oz, 85g
Contact Current Rating (Max) 6A
Terminal Type Screw Terminals
Contact Number of Poles 4
Contact Current Class 16A, 5 – 10A
Contact Arrangement 4 Form C (CO)
Contact Material AgNi90/10
Width Class (Mechanical) 25 – 30mm
Product Width 27mm, 1.063in
Insulation Clearance Class 2.5 – 4mm
Product Length 73.5mm, 2.894in
Product Height 2.283in, 58mm
Insulation Clearance Between Contact & Coil .157in, 4mm
Coil Magnetic System Monostable, DC
Insulation Initial Dielectric Between Contacts & Coil 2500V, 2500Vrms
Insulation Initial Dielectric Between Coil & Contact Class 1500 – 2500V
Coil Resistance 777Ω
Insulation Initial Dielectric Between Open Contacts 1200Vrms
Contact Switching Load (Min) 10mA @ 12V
Contact Voltage Rating 240VAC
Coil Special Features Electrical Indicator, LED
Contact Limiting Short-Time Current 6A
Contact Limiting Breaking Current 12A
Coil Power Rating Class 600 – 800mW
Actuating System DC
Insulation Creepage Between Contact & Coil .157in, 4mm
Contact Limiting Continuous Current 6A
Contact Limiting Making Current 12A
Coil Power Rating DC 741mW
Insulation Creepage Class 3 – 5.5mm
Insulation Initial Dielectric Between Adjacent Contacts 2000Vrms
Coil Voltage Rating 24VDC
Contact Switching Voltage (Max) 400VAC
Relay Mounting Type DIN Rail
実装方法 Carton
Packaging Method Carton
Power Relay Type Industrial Panel Plug-In
Environmental Category of Protection RTI
Operating Temperature Range -40 – 70°C
Environmental Ambient Temperature (Max) 158°F, 70°C
Environmental Ambient Temperature Class 50 – 70°C

Alternative Descriptions

Power/Signal Relay 4 Form C 24VDC (Coil) | Rapid Electronics
Relay: interface | Transfer Multisort Elektronik
TE Connectivity Relay Package Pt PT 4CO DC 24V 6A Screw Terminal | Distrelec
PT5S7LC4 Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, DC Coil Power Rating DC: 741 mW Coil Resistance: 777 Ω Coil Special Features: Electrical Indicator LED Industrial Panel Plug-In Monostable, DC 741 mW 777 Ω | Power Relay | Part Number: 1415076-1 | Internal Number: 1415076-1 | Alias Number: AMPS-0-1415076-1 | TE Connectivity | TE Store
Electromechanical Relay 4PDT 6A 24VDC 777Ohm DIN Rail | Avnet Abacus
Power Relay, 4Pdt, 24Vdc, 6A, Din Rail Rohs Compliant: Yes |Schrack Te Connectivity 1415076-1.. | Newark Electronics
INDUSTRY RELAY 4PDT 6A 24VAC | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1415076-1?

Additional datasheets, footprints and schematics for 1415076-1 are listed on our Part Details page. You can also find images and similar parts to 1415076-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1415076-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1415076-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1415076-1 fall under?

The 1415076-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 1415076-1 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1415076-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 1415076-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1415076-1 have stock available?

Authorised distributors including Rapid Electronics, Transfer Multisort Elektronik, Distrelec, TE Store and Avnet Abacus have stock available or on a lead time for 1415076-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1415076-1 often in real-time on the comparison pages.

What if I can't find stock of 1415076-1?

You can fill out our help required form which you can use to request a quote for 1415076-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay