Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
C88533-000,
AMPS-0-1415075-1, PT3S7TD0 |
Prices starting from US$14.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$27.99
|
8
in stock
|
Buy Now | |
TE Store
from US$76.02
|
25
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$19.91
|
21
in stock
|
Buy Now | |
Newark Electronics
from US$15.74
|
8
in stock
|
Buy Now | |
element14
from US$30.10
|
8
in stock
|
Buy Now | |
Avnet America
from US$26.01
|
-
|
Buy Now | |
TTI Europe
from US$14.33
|
-
|
Buy Now | |
Sager
from US$29.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 78g, 2.753oz |
---|---|
Contact Current Class | 5 – 10A, 16A |
Contact Arrangement | 3 Form C (CO) |
Terminal Type | Screw Terminals |
Contact Material | AgNi90/10 |
Contact Number of Poles | 3 |
Contact Current Rating (Max) | 10A |
Product Width | 1.063in, 27mm |
Width Class (Mechanical) | 25 – 30mm |
Product Length | 73.5mm, 2.894in |
Insulation Clearance Class | 2.5 – 4mm |
Product Height | 2.283in, 58mm |
Insulation Clearance Between Contact & Coil | .157in, 4mm |
Insulation Initial Dielectric Between Contacts & Coil | 2500Vrms, 2500V |
Contact Switching Load (Min) | 10mA @ 12V |
Insulation Initial Dielectric Between Coil & Contact Class | 1500 – 2500V |
Contact Limiting Continuous Current | 10A |
Coil Magnetic System | Monostable, AC |
Contact Voltage Rating | 240VAC |
Coil Power Rating AC | .9VA, 1VA |
Contact Limiting Breaking Current | 20A |
Contact Limiting Making Current | 20A |
Contact Limiting Short-Time Current | 10A |
Coil Voltage Rating | 230VAC |
Coil Special Features | LED, Electrical Indicator |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Insulation Creepage Between Contact & Coil | .157in, 4mm |
Insulation Initial Dielectric Between Open Contacts | 1200Vrms |
Coil Power Rating Class | .5 – 1VA |
Insulation Creepage Class | 3 – 5.5mm |
Actuating System | AC |
Contact Switching Voltage (Max) | 400VAC |
Coil Resistance | 19465Ω |
Relay Mounting Type | DIN Rail |
Packaging Method | Carton |
実装方法 | Carton |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Operating Temperature Range | -40 – 70°C |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature Class | 50 – 70°C |
PT3S7TD0 Power Relay Type: Industrial Panel Plug-In Coil Magnetic System: Monostable, AC Coil Power Rating Class: .5 – 1 VA Coil Power Rating AC: .9 VA 1 VA Coil Resistance: 19465 Ω Industrial Panel Plug-In Monostable, AC .5 – 1 VA .9 VA | Power Relay | Part Number: 1415075-1 | Internal Number: 1415075-1 | Alias Number: AMPS-0-1415075-1 | TE Connectivity | TE Store |
Relay: interface | Transfer Multisort Elektronik |
Power Relay, 3Pdt, 230Vac, 10A, Din Rail Rohs Compliant: Yes |Schrack Te Connectivity 1415075-1 | Newark Electronics |
POWER RELAY, 3PDT, 230VAC, 10A, DIN RAIL | element14 |
Electromechanical Relay 3PDT 10A 230VAC 19.465KOhm DIN Rail | Avnet America |
INDUSTRY RELAY 3PDT 10A 230VAC | TTI Europe |
General Purpose Relays PT3S7TD0 | Sager |
Where can I find additional details, specifications and documents for a 1415075-1?
Additional datasheets, footprints and schematics for 1415075-1 are listed on our Part Details page. You can also find images and similar parts to 1415075-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1415075-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1415075-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1415075-1 fall under?
The 1415075-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1415075-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1415075-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1415075-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1415075-1 have stock available?
Authorised distributors including TE Store, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1415075-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1415075-1 often in real-time on the comparison pages.
What if I can't find stock of 1415075-1?
You can fill out our help required form which you can use to request a quote for 1415075-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.