Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1415055-1 |
Prices starting from US$13.46
Distributor | Stock | ||
---|---|---|---|
Newark
from US$25.65
|
1
in stock
|
Buy Now | |
TTI Europe
from US$13.46
|
4,100
in stock
|
Buy Now | |
element14
from US$26.18
|
972
in stock
|
Buy Now | |
Chip One Stop
from US$13.90
|
250
in stock
|
Buy Now | |
Rapid Electronics
from US$23.74
|
15
in stock
|
Buy Now | |
Distrelec
from US$21.20
|
14
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$19.84
|
-
|
Buy Now | |
Avnet America
from US$15.62
|
-
|
Buy Now | |
Boersig
from US$16.69
|
-
|
Buy Now | |
Farnell
from US$21.16
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Product Weight | 30g, 1.058oz |
---|---|
Terminal Type | PCB-THT |
Contact Number of Poles | 4 |
Contact Arrangement | 2 Form A (NO) + 2 Form B (NC) |
Contact Current Class | 5 – 10A |
Contact Current Rating (Max) | 8A |
Contact Material | AgSnO2 |
Contact Special Features | Force Guided Contacts |
Product Length | 1.575in, 40mm |
Product Height | 16.5mm, .65in |
Length Class (Mechanical) | 35 – 40mm |
Height Class (Mechanical) | 16 – 20mm |
Product Width | .512in, 13mm |
Insulation Clearance Between Contact & Coil | 10mm, .394in |
Insulation Clearance Class | 8mm |
Width Class (Mechanical) | 12 – 16mm |
Contact Limiting Continuous Current | 8A |
Coil Power Rating DC | 800mW |
Insulation Initial Dielectric Between Adjacent Contacts | 2500Vrms |
Contact Limiting Breaking Current | 8A |
Coil Current | 66.67A |
Contact Limiting Short-Time Current | 8A |
Insulation Creepage Between Contact & Coil | 10mm, .394in |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Insulation Initial Dielectric Between Open Contacts | 1500Vrms |
Contact Limiting Making Current | 8A |
Contact Voltage Rating | 250VAC |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Contact Switching Load (Min) | 10mA @ 5V |
Coil Magnetic System | Monostable, DC |
Insulation Creepage Class | 8mm |
Contact Switching Voltage (Max) | 400VAC |
Coil Resistance | 180Ω |
Coil Voltage Rating | 12VDC |
Coil Power Rating Class | 800 – 1000mW |
Relay Mounting Type | Printed Circuit Board |
Comment | Well suited for emergency shut-off, machine control, elevator and escalator control, light barrier control |
Packaging Method | Box & Tube, Tube |
実装方法 | Tube, Box & Tube |
Power Relay Type | Force-Guided |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Environmental Ambient Temperature Class | -25 – 70°C |
Environmental Category of Protection | RTIII |
SAFETY RELAY 12V 8A 2NO+2NC | TTI Europe |
SAFETY RELAY, DPST-NO/NC, 12VDC, 8A, THT | element14 |
Safety Relays DPST-NO/DPST-NC 8A 12VDC SAFETY | Rapid Electronics |
TE Connectivity Safety Relay, 4PST, Momentary, 0.067A (C | Distrelec |
Safety Relays Dpst-No/Dpst-Nc 8A 12Vdc Safety |Amp Te Connectivity 1415055-1 | Newark Electronics |
Electromechanical Relay DPST-NO/DPST-NC 8A 12VDC 180Ohm Through Hole | Avnet Abacus |
DPST-NO/DPST-NC 8 A 12 VDC 180 Ohm Through Hole Electromechanical Relay | Future Electronics |
Where can I find additional details, specifications and documents for a 1415055-1?
Additional datasheets, footprints and schematics for 1415055-1 are listed on our Part Details page. You can also find images and similar parts to 1415055-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1415055-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1415055-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1415055-1 fall under?
The 1415055-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1415055-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1415055-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1415055-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1415055-1 have stock available?
Authorised distributors including TTI Europe, element14, Chip One Stop, Rapid Electronics and Distrelec have stock available or on a lead time for 1415055-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1415055-1 often in real-time on the comparison pages.
What if I can't find stock of 1415055-1?
You can fill out our help required form which you can use to request a quote for 1415055-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.