Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | MT78603 |
Grounding Provision | Without |
---|---|
Socket Type | Printed Circuit Board |
Pole Configuration | 3 |
Mounting Type | Printed Circuit Board |
Accessory Type | Socket |
Product Type | Socket |
RELAY SOCKET, 10A, 11 PIN, THT | Farnell |
Conn Relay Socket SKT 11 POS Solder ST Thru-Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Socket Mounting | Through Hole |
---|---|
Socket Terminals | Solder Lug |
No. of Pins | 11Pins |
Current Rating | 10A |
Voltage Rating | 240V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Socket |
Where can I find additional details, specifications and documents for a 1415044-1?
Additional datasheets, footprints and schematics for 1415044-1 are listed on our Part Details page. You can also find images and similar parts to 1415044-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1415044-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1415044-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1415044-1 fall under?
The 1415044-1 is listed under Relays, Contactors & Switches > Relays > Relay Accessories, Sockets & Clips.
Can I view similar or alternative parts?
You can view similar parts to 1415044-1 when available in the Relay Accessories, Sockets & Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1415044-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1415044-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1415044-1 have stock available?
Authorised distributors including element14, Farnell, Avnet America, Boersig and Avnet Abacus have stock available or on a lead time for 1415044-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1415044-1 often in real-time on the comparison pages.
What if I can't find stock of 1415044-1?
You can fill out our help required form which you can use to request a quote for 1415044-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.