Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1415017-1,
V23050-A1024-A551 |
Prices starting from US$17.91
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$22.57
|
183
in stock
|
Buy Now | |
TTI Europe
from US$19.50
|
1,910
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$18.67
|
575
in stock
|
Buy Now | |
element14
from US$22.98
|
458
in stock
|
Buy Now | |
Avnet Abacus
-
|
130
in stock
|
Buy Now | |
Newark Electronics
from US$159.82
|
-
|
Buy Now | |
Future Electronics
from US$21.56
|
-
|
Buy Now | |
Avnet America
from US$17.91
|
-
|
Buy Now | |
Avnet Asia
from US$19.31
|
-
|
Buy Now | |
Boersig
from US$19.09
|
-
|
Buy Now | |
Sager
from US$25.30
|
-
|
Buy Now |
Product Weight | 90g, 1.058oz |
---|---|
Contact Number of Poles | 6 |
Contact Material | AgSnO2 |
Contact Current Class | 5 – 10A |
Contact Current Rating (Max) | 8A |
Contact Special Features | Force Guided Contacts |
Contact Arrangement | 5 Form A (NO) + 1 Form B (NC) |
Terminal Type | PCB-THT |
Product Height | .65in, 16.5mm |
Insulation Clearance Between Contact & Coil | 5.5mm, .217in |
Product Width | 16.51mm, .65in |
Product Length | 2.167in, 55mm |
Insulation Clearance Class | 5 – 8mm |
Width Class (Mechanical) | 16 – 20mm |
Height Class (Mechanical) | 16 – 20mm |
Length Class (Mechanical) | 50 – 60mm |
Coil Current | 50A |
Contact Switching Voltage (Max) | 400VAC |
Coil Voltage Rating | 24VDC |
Insulation Creepage Class | 3 – 5.5mm |
Contact Limiting Continuous Current | 8A |
Contact Limiting Breaking Current | 8A |
Insulation Creepage Between Contact & Coil | 5.5mm, .217in |
Coil Power Rating DC | 1200mW |
Contact Limiting Short-Time Current | 8A |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Coil Resistance | 480Ω |
Coil Power Rating Class | 1000 – 1500mW |
Insulation Initial Dielectric Between Open Contacts | 1500Vrms |
Contact Limiting Making Current | 8A |
Contact Voltage Rating | 250VAC |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Insulation Initial Dielectric Between Adjacent Contacts | 3000Vrms |
Contact Switching Load (Min) | 10mA @ 5V |
Coil Magnetic System | Monostable, DC |
Relay Mounting Type | Printed Circuit Board |
Comment | Well suited for emergency shut-off, machine control, elevator and escalator control, light barrier control |
Packaging Method | Box & Tube, Tube |
実装方法 | Box & Tube, Tube |
Power Relay Type | Force-Guided |
Environmental Ambient Temperature (Max) | 70°C, 158°F |
Environmental Category of Protection | RTIII |
Environmental Ambient Temperature Class | -25 – 70°C |
SAFETY RELAY 24V 8A 5NO1NC THT | TTI Europe |
Relay: electromagnetic | Transfer Multisort Elektronik |
POWER RELAY, 5PST-NO/SPST-NC, 8A, 250VAC | element14 |
TE Connectivity PCB Safety Relay SR6, 5NO + 1NC, 24V, 480Ohm, 8A | Distrelec |
Electromechanical Relay 5PST-NO/SPST-NC 8A 24VDC 480Ohm Through Hole | Avnet Abacus |
Sr6C4024 - V23050-A1024-A551 |Amp Te Connectivity 1415017-1 | Newark Electronics |
SR6 Series 24 V 8 A 6PST PC Pin PCB Mount Force Guided Contact Relay | Future Electronics |
Safety Relays Relays | Sager |
Where can I find additional details, specifications and documents for a 1415017-1?
Additional datasheets, footprints and schematics for 1415017-1 are listed on our Part Details page. You can also find images and similar parts to 1415017-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1415017-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1415017-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1415017-1 fall under?
The 1415017-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 1415017-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1415017-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1415017-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1415017-1 have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, element14, Distrelec and Avnet Abacus have stock available or on a lead time for 1415017-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1415017-1 often in real-time on the comparison pages.
What if I can't find stock of 1415017-1?
You can fill out our help required form which you can use to request a quote for 1415017-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.