Enclosure Type | Junction Box |
---|---|
Enclosure Material | Stainless Steel |
External Height - Metric | 304.8mm |
External Width - Metric | 254mm |
External Depth - Metric | 152.4mm |
IP Rating | IP66 |
RoHS Compliant | Yes |
Enclosure, Junction Box, Ss, Natural | Newark Electronics |
Enclosure, Junction Box, Stainless Steel, 12x10x6 in, NEMA 4X, Continuous Hinge | Hammond Manufacturing 1414N4PHSSK6 | RS Americas |
Enclosure, Wall Mount | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1414N4PHSSK6?
Additional datasheets, footprints and schematics for 1414N4PHSSK6 are listed on our Part Details page. You can also find images and similar parts to 1414N4PHSSK6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1414N4PHSSK6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1414N4PHSSK6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1414N4PHSSK6 fall under?
The 1414N4PHSSK6 is listed under Enclosures, Racks & Cabinets > Enclosures, Boxes & Cases > Metal Enclosures.
Can I view similar or alternative parts?
You can view similar parts to 1414N4PHSSK6 when available in the Metal Enclosures range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1414N4PHSSK6 you can contact the distributor directly for product support, shipping queries etc.
Is the 1414N4PHSSK6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1414N4PHSSK6 have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for 1414N4PHSSK6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1414N4PHSSK6 often in real-time on the comparison pages.
What if I can't find stock of 1414N4PHSSK6?
You can fill out our help required form which you can use to request a quote for 1414N4PHSSK6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.