Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$69.27
Enclosure Type | Electrical / Industrial |
---|---|
Enclosure Material | Steel |
External Height - Metric | 203.2mm |
External Width - Metric | 152mm |
External Depth - Metric | 89mm |
Weight | 7lb |
RoHS Compliant | Yes |
N12 J Enclosure, Box W/Cover & Panel, 8X6X3.5, Steel, Gray | Newark Electronics |
Enclosure, Junction Box, Mild Steel, NEMA 12, 8 X 6 X 3.5, Lift Off Cover | Hammond Manufacturing 1414G | RS Americas |
Enclosure, Junction Box | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1414G?
Additional datasheets, footprints and schematics for 1414G are listed on our Part Details page. You can also find images and similar parts to 1414G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1414G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1414G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1414G fall under?
The 1414G is listed under Enclosures, Racks & Cabinets > Enclosures, Boxes & Cases > Metal Enclosures.
Can I view similar or alternative parts?
You can view similar parts to 1414G when available in the Metal Enclosures range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1414G you can contact the distributor directly for product support, shipping queries etc.
Is the 1414G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1414G have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for 1414G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1414G often in real-time on the comparison pages.
What if I can't find stock of 1414G?
You can fill out our help required form which you can use to request a quote for 1414G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.