Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F95863-000,
AMPS-0-0141462-1 |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.82
|
1,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.85
|
8,053
in stock
|
Buy Now | |
Distrelec
from US$1.00
|
8,053
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.88
|
45
in stock
|
Buy Now | |
Newark Electronics
from US$1.03
|
-
|
Buy Now | |
Avnet America
from US$0.94
|
-
|
Buy Now | |
RS Americas
from US$1.44
|
-
|
Buy Now | |
element14
from US$0.94
|
-
|
Buy Now | |
Boersig
from US$0.85
|
-
|
Buy Now | |
TE Store
from US$1.77
|
-
|
Buy Now | |
Farnell
from US$1.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Material | Nylon |
---|---|
Terminal Orientation | Straight |
Terminal Type | Shur-Plug |
Wire Size | 20 – 15AWG, .5 – 1.5mm² |
Wire Insulation Diameter (Max) | 3.3mm, .13in |
Barrel Color | Red |
Packaging Quantity | 500 |
Packaging Method | Box |
Insulated | Yes |
Barrel Type | Closed Barrel |
Bullet Diameter | .945in |
Terminals TERMINAL PIN PIDG 12 16 | Rapid Electronics |
TE Connectivity Terminals TERMINAL PIN PIDG 12 16 | Distrelec |
Bullet terminal, PIDG, red, AWG 20-15 | RS |
Terminal: round | Transfer Multisort Elektronik |
Terminal, Closed End Splice, 15Awg, Red | Newark Electronics |
Quick Disconnect Terminal 15.5-20AWG M 24mm Tin Loose Piece | Avnet America |
PIDG SERinsulated Male Crimp Bullet Conn,20 to 15.5AWG,3mm Bullet diameter, Red | TE Connectivity 141462-1 | RS Americas |
TERMINAL, CLOSED END SPLICE, 15AWG, RED | element14 |
Special Order: TERMINAL PIN PIDG 12 16 Crimp Wire Terminal Type: Shur-Plug Mating Pin Diameter: 3.43 mm Mating Pin Diameter: .135 in Compatible Insulation Diameter Range: .13 in Compatible Insulation Diameter Range: 3.3 mm Shur-Plug 3.43 mm .135" .13" | Pidg Shur Plug | Part Number: 141462-1 | Internal Number: 141462-1 | Alias Number: AMPS-0-0141462-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 141462-1?
Additional datasheets, footprints and schematics for 141462-1 are listed on our Part Details page. You can also find images and similar parts to 141462-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 141462-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 141462-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 141462-1 fall under?
The 141462-1 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 141462-1 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 141462-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 141462-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 141462-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 141462-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 141462-1 often in real-time on the comparison pages.
What if I can't find stock of 141462-1?
You can fill out our help required form which you can use to request a quote for 141462-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.