Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$33.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$39.97
|
No stock
|
Buy Now | |
RS Americas
from US$47.31
|
31
in stock
|
Buy Now | |
Distrelec
from US$44.35
|
27
in stock
|
Buy Now | |
RS
from US$47.95
|
5
in stock
|
Buy Now | |
Conrad
from US$46.01
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$34.26
|
-
|
Buy Now | |
element14
from US$49.09
|
-
|
Buy Now | |
Carlton-Bates
from US$64.39
|
-
|
Buy Now | |
TTI Europe
from US$33.56
|
-
|
Buy Now | |
Sager
from US$56.25
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Inter Series Connector A | M12 |
---|---|
Convert From Positions | 4Ways |
Convert From Gender | Plug |
Inter Series Connector B | RJ45 |
Convert To Positions | 8Ways |
Convert To Gender | Jack |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Control Cabinet Feed-Through M12 4 Pos D-Coded to RJ45 CUC-BH-M12D1PBK-A/R4B | Phoenix Contact 1414397 | RS Americas |
Phoenix Contact Panel mount jack M12 D-coded to RJ45 RJ45 Socket CAT5 Right Angle | Distrelec |
Control cabinet feed-through | RS |
Cabinet bushing, M12, 4-pin, D-coded to RJ45 socket, input socket 90°, IP65/67This text is machine translated. | Conrad |
Adapter, M12 4Pos Plug-Rj45 8Pos Jack | Newark Electronics |
ADAPTER, M12 4POS PLUG-RJ45 8POS JACK | element14 |
Feed-through Data Plug, Cat 5, RJ45, 4 Position, Black | Carlton-Bates |
CUC-BH-M12D1PBK-A/R4BE | TTI Europe |
Modular Connectors / Ethernet Connectors CUC-BH-M12D1PBK-A/ R4BE | Sager |
Where can I find additional details, specifications and documents for a 1414397?
Additional datasheets, footprints and schematics for 1414397 are listed on our Part Details page. You can also find images and similar parts to 1414397 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1414397 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1414397 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1414397 fall under?
The 1414397 is listed under Cable Leads & Connectors > Adaptors > Inter Series Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 1414397 when available in the Inter Series Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1414397 you can contact the distributor directly for product support, shipping queries etc.
Is the 1414397 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1414397 have stock available?
Authorised distributors including RS Americas, Distrelec, RS, Conrad and Newark Electronics have stock available or on a lead time for 1414397.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1414397 often in real-time on the comparison pages.
What if I can't find stock of 1414397?
You can fill out our help required form which you can use to request a quote for 1414397 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.