Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Shell Type | - |
For Use With | M12 Female Inserts |
Connector Body Material | Nylon 6.6 (Polyamide 6.6) Body |
Connector Shell Size | - |
SVHC | No SVHC (15-Jan-2019) |
Circular Shell, Nylon 6.6 (Polyamide 6.6) Body, M12 Female Inserts Rohs Compliant: Yes |Phoenix Contact 1414234 | Newark Electronics |
Circular connector housing | RS Americas |
Circular Metric Connectors SACC-BP-F-M12/ VAR-3,1/3,9-9TIP | Sager |
HOUSING, SCREW CONNECTION, NYLON | Farnell |
Where can I find additional details, specifications and documents for a 1414234?
Additional datasheets, footprints and schematics for 1414234 are listed on our Part Details page. You can also find images and similar parts to 1414234 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1414234 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1414234 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1414234 fall under?
The 1414234 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1414234 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1414234 you can contact the distributor directly for product support, shipping queries etc.
Is the 1414234 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1414234 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Sager and Farnell have stock available or on a lead time for 1414234.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1414234 often in real-time on the comparison pages.
What if I can't find stock of 1414234?
You can fill out our help required form which you can use to request a quote for 1414234 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.