Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.63
|
No stock
|
Buy Now | |
Rapid Electronics
from US$21.59
|
23
in stock
|
Buy Now | |
Rutronik
from US$0.79
|
-
|
Buy Now | |
Future Electronics
from US$1.16
|
-
|
Buy Now | |
RS Americas
from US$0.61
|
-
|
Buy Now | |
Carlton-Bates
from US$1.09
|
-
|
Buy Now | |
Sager
from US$0.57
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
MICRO JACK SOLDER MOUNT GOLD | Rutronik |
Jack/Bulk |Keystone 1414 | Newark Electronics |
1414 Series Brass Straight Solder Mount Receptacle Micro Jack | Future Electronics |
Micro Jack, Solder Mount, Length .236, Pin Size .032-.046, Gold Plate | Keystone Electronics 1414 | RS Americas |
Customer Item | Carlton-Bates |
Circuit Board Hardware - PCB MICRO JACK GOLD PLTD | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage | 14V |
---|---|
Lamp Base Type | Miniature Bayonet |
Bulb Size | T-4 1/2 |
MSCP | 6 |
Average Bulb Life | 500h |
RoHS Compliant | Yes |
CML | Relay Specialties |
Where can I find additional details, specifications and documents for a 1414?
Additional datasheets, footprints and schematics for 1414 are listed on our Part Details page. You can also find images and similar parts to 1414 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1414 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1414 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1414 fall under?
The 1414 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1414 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1414 you can contact the distributor directly for product support, shipping queries etc.
Is the 1414 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1414 have stock available?
Authorised distributors including Rapid Electronics, Rutronik, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for 1414.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1414 often in real-time on the comparison pages.
What if I can't find stock of 1414?
You can fill out our help required form which you can use to request a quote for 1414 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.