Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
8,900
in stock
|
Buy Now | |
element14
from US$0.07
|
8,900
in stock
|
Buy Now | |
RS
from US$511.69
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now | |
TE Store
from US$0.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Contact Base Material | Brass |
Barrel Type | Open |
Crimp Type | F-Crimp |
Terminal Type | Receptacle |
Terminal Orientation | Flag |
Terminal & Splice Type | Receptacle |
Wire Size | .32 – .82mm², 22 – 18AWG |
Mating Tab Thickness | .66mm, .026in |
Mating Tab Width | 2.8mm, .11in |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Accepts Wire Insulation Diameter Range | .063 – .098in, 1.6 – 2.5mm |
Overall Length | .413in, 10.5mm |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Quantity | 7500 |
Packaging Method | Strip/Reel |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | No |
Insertion Force | Low |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
FEMALE FLAG DISCONNECT, 22AWG-18AWG | element14 |
Fast Rec Drap 280 Rohs Compliant: Yes |Amp Te Connectivity 141352-4 | Newark Electronics |
Quick Disconnect Terminal 18-22AWG RCP 8mm 2.3mm Tin Strip | Avnet America |
FASTON .110 Series Uninsulated Tin Plated Crimp Flag Terminal, 22 to 18 AWG | TE Connectivity 141352-4 | RS Americas |
110 FASTON,FLAG,REC.,22-18 AWG | TTI Europe |
110 FASTON,FLAG,REC.,22-18 AWG,PTBR Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .32 – .82 mm² Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Receptacle 22 – 18 AWG .32 – .82 mm² 2.8 mm | Quick Disconnect | Part Number: 141352-4 | Internal Number: 141352-4 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 141352-4?
Additional datasheets, footprints and schematics for 141352-4 are listed on our Part Details page. You can also find images and similar parts to 141352-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 141352-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 141352-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 141352-4 fall under?
The 141352-4 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 141352-4 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 141352-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 141352-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 141352-4 have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Avnet America have stock available or on a lead time for 141352-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 141352-4 often in real-time on the comparison pages.
What if I can't find stock of 141352-4?
You can fill out our help required form which you can use to request a quote for 141352-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.