Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0492
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.06
|
67,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
90,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
22,500
in stock
|
Buy Now | |
RS
from US$626.71
|
-
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Boersig
from US$0.0492
|
-
|
Buy Now | |
Farnell
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Flag |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Accepts Wire Insulation Diameter Range | 1.6 – 2.5mm, .063 – .098in |
Mating Tab Thickness | .66mm, .026in |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Wire Size | .32 – .82mm², 22 – 18AWG |
Mating Tab Width | 2.8mm, .11in |
Overall Length | 10.5mm, .413in |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Quantity | 7500 |
Packaging Method | Strip/Reel |
Terminates To | Wire & Cable |
Wire Stop | No |
Sealable | No |
Insertion Force | Low |
Wire/Cable Type | Regular Wire |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
110 FASTON FLAG REC. 22-18 AWG BR | Rapid Electronics |
TE Connectivity 110 FASTON FLAG REC. 22-18 AWG BR Termin | Distrelec |
110 Faston,flag,rec.,22-18 Awg,br |Amp Te Connectivity 141352-3 | Newark Electronics |
Quick Disconnect Terminal 18-22AWG F 8mm 2.3mm Strip | Avnet America |
110 FASTON,FLAG,REC.,22-18 AWG,BR | Boersig |
Where can I find additional details, specifications and documents for a 141352-3?
Additional datasheets, footprints and schematics for 141352-3 are listed on our Part Details page. You can also find images and similar parts to 141352-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 141352-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 141352-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 141352-3 fall under?
The 141352-3 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 141352-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 141352-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 141352-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 141352-3 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for 141352-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 141352-3 often in real-time on the comparison pages.
What if I can't find stock of 141352-3?
You can fill out our help required form which you can use to request a quote for 141352-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.