Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Board Type | Photoresist Board |
---|---|
Board Material | Epoxy Glass Composite |
Hole Diameter | - |
External Height | 440mm |
External Width | 305mm |
Board Thickness | 1.6mm |
SVHC | No SVHC (15-Jan-2019) |
Copper Coating Density | 305 g/m sq |
Copper Thickness | 0.0356 |
External Depth | 1.6mm |
External Length / Height | 440mm |
Material | Epoxy Glass Grade FR4 |
Standard | BS4584 Part 3 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Board Type | Photoresist Board |
---|---|
Board Material | Epoxy Glass Composite |
External Height | 440mm |
External Width | 305mm |
Board Thickness | 1.6mm |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
Pcb, Photo Resist, S/S, 440X305Mm | Newark Electronics |
PCB, PHOTO RESIST, S/S, 440X305MM | element14 |
Where can I find additional details, specifications and documents for a 141304?
Additional datasheets, footprints and schematics for 141304 are listed on our Part Details page. You can also find images and similar parts to 141304 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 141304 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 141304 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 141304 fall under?
The 141304 is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > Prototyping Boards & Breadboards.
Can I view similar or alternative parts?
You can view similar parts to 141304 when available in the Prototyping Boards & Breadboards range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 141304 you can contact the distributor directly for product support, shipping queries etc.
Is the 141304 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 141304 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 141304.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 141304 often in real-time on the comparison pages.
What if I can't find stock of 141304?
You can fill out our help required form which you can use to request a quote for 141304 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.