Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23086C2001A403 |
Prices starting from US$2.39
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.22
|
25
in stock
|
Buy Now | |
Rapid Electronics
from US$3.25
|
4,434
in stock
|
Buy Now | |
Chip One Stop
from US$6.34
|
3,383
in stock
|
Buy Now | |
Farnell
from US$6.19
|
2,720
in stock
|
Buy Now | |
Newark Electronics
from US$2.39
|
1,797
in stock
|
Buy Now | |
element14
from US$7.53
|
1,759
in stock
|
Buy Now | |
TTI Europe
from US$3.92
|
990
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.75
|
370
in stock
|
Buy Now | |
Avnet America
from US$5.76
|
-
|
Buy Now | |
Boersig
from US$3.21
|
-
|
Buy Now | |
Sager
from US$8.13
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 8g, .282oz |
---|---|
Terminal Type | PCB-THT |
Contact Base Material | AgSnO2 |
Contact Current Class | 20 – 30A |
Contact Arrangement | 2 Form C (CO) |
Height Class (Mechanical) | 10 – 11mm |
Product Length | .929in, 23.6mm |
Product Width | 12.9mm, .508in |
Product Height | .4in, 10.2mm |
Width Class (Mechanical) | 12 – 16mm |
Length Class (Mechanical) | 20 – 25mm |
Coil Resistance | 254Ω |
Contact Limiting Continuous Current | 30A |
Coil Power Rating Class | 500 – 600mW |
Contact Limiting Breaking Current | 30A |
Coil Power Rating DC | 567mW |
Insulation Initial Dielectric Between Coil & Contact Class | 0 – 500V |
Insulation Initial Dielectric Between Open Contacts | 500Vrms |
Contact Limiting Making Current | 40A |
Insulation Initial Dielectric Between Contacts & Coil | 500Vrms |
Coil Magnetic System | Monostable, DC |
Contact Switching Load (Min) | 1000mA @ 5V |
Coil Voltage Rating | 12VDC |
Mounting Type | Printed Circuit Board |
Relay Type | Double Micro Relay K |
Current Rating (85°C) | 20, 15 |
High Power Relays (<75A) | No |
Voltage (Nominal) | 12VDC |
Environmental Ambient Temperature (Max) | 105°C, 221°F |
Environmental Ambient Temperature Class | 85 – 105°C |
Environmental Category of Protection | RTIII |
Automotive Relays Relay | Rapid Electronics |
AUTOMOTIVE RELAY, DPDT, 12VDC, 30A | Farnell |
Relay, Automotive, Dpdt, 12Vdc, 30A | Newark Electronics |
RELAY, AUTOMOTIVE, DPDT, 12VDC, 30A | element14 |
AUTO RELAY | TTI Europe |
Relay: electromagnetic | Transfer Multisort Elektronik |
TE Connectivity - Axicom Automotive Relay 2CO 30A DC 12V 254Ohm | Distrelec |
Electromechanical Relay DPDT 40A 12VDC 254Ohm Through Hole | Avnet America |
Low Signal Relays - PCB Relay | Sager |
Where can I find additional details, specifications and documents for a 1413009-9?
Additional datasheets, footprints and schematics for 1413009-9 are listed on our Part Details page. You can also find images and similar parts to 1413009-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1413009-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1413009-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1413009-9 fall under?
The 1413009-9 is listed under Relays, Contactors & Switches > Relays > Automotive, Truck, Bus & Off-Road Relays > PCB Automotive Relays > PCB Double Relays.
Can I view similar or alternative parts?
You can view similar parts to 1413009-9 when available in the PCB Double Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1413009-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1413009-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1413009-9 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and element14 have stock available or on a lead time for 1413009-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1413009-9 often in real-time on the comparison pages.
What if I can't find stock of 1413009-9?
You can fill out our help required form which you can use to request a quote for 1413009-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.