Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.28
Product Range | - |
---|---|
Shell Type | - |
For Use With | M12 Female Inserts |
Connector Body Material | Brass Body |
Connector Shell Size | - |
SVHC | Lead (15-Jan-2019) |
SACC-FP-F-M12/M14 SMD | Boersig |
Housing screw connection | RS |
Circular Shell, Brass Body, M12 Female Inserts Rohs Compliant: Yes |Phoenix Contact 1412079 | Newark Electronics |
Circular connector | RS Americas |
HOUSING, SCREW CONNECTION, BRASS | element14 |
Circular Metric Connectors SACC-FP-F-M12/M14SMD SCRW FRNT MNT SOCKE | Sager |
Where can I find additional details, specifications and documents for a 1412079?
Additional datasheets, footprints and schematics for 1412079 are listed on our Part Details page. You can also find images and similar parts to 1412079 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1412079 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1412079 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1412079 fall under?
The 1412079 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1412079 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1412079 you can contact the distributor directly for product support, shipping queries etc.
Is the 1412079 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1412079 have stock available?
Authorised distributors including Boersig, RS, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 1412079.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1412079 often in real-time on the comparison pages.
What if I can't find stock of 1412079?
You can fill out our help required form which you can use to request a quote for 1412079 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.