Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Shell Type | - |
For Use With | M12 Male Inserts |
Connector Body Material | Brass Body |
Connector Shell Size | - |
SVHC | Lead (15-Jan-2019) |
Circular connector housing | RS Americas |
Circular Metric Connectors SACC-FP-M-M12/M14SMD SCRW FRNT MNT PIN | Sager |
HOUSING, SCREW CONNECTION, BRASS | Farnell |
Circular Shell, Brass Body, M12 Male Inserts Rohs Compliant: Yes |Phoenix Contact 1412078 | Newark Electronics |
SACC-FP-M-M12/M14 SMD | Boersig |
Where can I find additional details, specifications and documents for a 1412078?
Additional datasheets, footprints and schematics for 1412078 are listed on our Part Details page. You can also find images and similar parts to 1412078 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1412078 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1412078 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1412078 fall under?
The 1412078 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1412078 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1412078 you can contact the distributor directly for product support, shipping queries etc.
Is the 1412078 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1412078 have stock available?
Authorised distributors including RS Americas, element14, Sager, Farnell and Newark Electronics have stock available or on a lead time for 1412078.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1412078 often in real-time on the comparison pages.
What if I can't find stock of 1412078?
You can fill out our help required form which you can use to request a quote for 1412078 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.