Status: | Unknown |
---|---|
Series: | 1411 Series |
RoHS: | Unknown |
Prices starting from US$14.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$18.58
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$17.93
|
147
in stock
|
Buy Now | |
Powell Electronics
from US$18.07
|
88
in stock
|
Buy Now | |
Rapid Electronics
from US$14.84
|
50
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$14.42
|
1
in stock
|
Buy Now | |
RS
from US$21.96
|
-
|
Buy Now | |
RS Americas
from US$21.85
|
-
|
Buy Now | |
Carlton-Bates
from US$25.82
|
-
|
Buy Now |
Enclosure Type | Small |
---|---|
Enclosure Material | Aluminium |
External Height - Metric | 102mm |
External Width - Metric | 127mm |
External Depth - Metric | 152mm |
IP Rating | IP32 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 4" |
External Width - Imperial | 4.986" |
External Depth - Imperial | 5.986" |
Product Range | 1411 Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Depth - Imperial | 5" |
Depth - Metric | 126.6mm |
Height - Imperial | 4" |
Height - Metric | 101.8mm |
Length / Width - Imperial | 6" |
Length / Width - Metric | 152mm |
Enclosure, Utility, Aluminium, Gray | Newark Electronics |
Hammond 1411P Utility Metal Case 152x127x102mm Aluminium Grey | Rapid Electronics |
ENCLOSURE, UTILITY BOX, ALUMINIUM, GREY | Farnell |
Enclosure: multipurpose | Transfer Multisort Elektronik |
Utility Enclosure - Aluminium | RS |
Enclosure 1411-1412 Series, Interlocking Desktop, Aluminum, Gray, 6x5x4 In | Hammond Manufacturing 1411P | RS Americas |
Enclosure, Utility | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1411P?
Additional datasheets, footprints and schematics for 1411P are listed on our Part Details page. You can also find images and similar parts to 1411P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1411P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1411P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1411P fall under?
The 1411P is listed under Hammond Manufacturing Parts.
Can I view similar or alternative parts?
You can view similar parts to 1411P when available in the Hammond Manufacturing Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1411P you can contact the distributor directly for product support, shipping queries etc.
Is the 1411P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1411P have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, Rapid Electronics, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 1411P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1411P often in real-time on the comparison pages.
What if I can't find stock of 1411P?
You can fill out our help required form which you can use to request a quote for 1411P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.