Status: | Unknown |
---|---|
Series: | 1411 Series |
RoHS: | Unknown |
Prices starting from US$8.26
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$12.64 |
2
|
Buy Now | |
Newark Electronics | US$13.56 |
22
|
Buy Now | |
Powell Electronics | US$13.56 |
13
|
Buy Now | |
Schukat Electronic | US$8.26 |
5
|
Buy Now | |
Rapid Electronics | US$9.84 |
2
|
Buy Now | |
Transfer Multisort Elektronik | US$8.37 |
1
|
Buy Now | |
RS | US$12.89 |
-
|
Buy Now | |
RS Americas | US$17.80 |
-
|
Buy Now |
Enclosure Type | Small |
---|---|
Enclosure Material | Aluminium |
External Height - Metric | 51mm |
External Width - Metric | 101.24mm |
External Depth - Metric | 101.24mm |
IP Rating | IP32 |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | 2.01" |
External Width - Imperial | 3.99" |
External Depth - Imperial | 3.99" |
Product Range | 1411 Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Depth - Imperial | 4" |
Depth - Metric | 101.3mm |
Height - Imperial | 2" |
Height - Metric | 51mm |
Length / Width - Imperial | 4" |
Length / Width - Metric | 101.3mm |
Enclosure, Small, Aluminum, Gray | Newark Electronics |
Aluminium Enclosure 102x102x51 Grey | Schukat Electronic |
Hammond 1411J Utility Metal Case 102x102x51mm Aluminium Grey | Rapid Electronics |
ENCLOSURE, UTILITY BOX, ALUM, GREY | Farnell |
Enclosure: multipurpose | Transfer Multisort Elektronik |
Utility Enclosure - Aluminium | RS |
Enclosure 1411-1412 Series, Interlocking Desktop, Aluminum, Gray,4x4x2 In | Hammond Manufacturing 1411J | RS Americas |
Where can I find additional details, specifications and documents for a 1411J?
Additional datasheets, footprints and schematics for 1411J are listed on our Part Details page. You can also find images and similar parts to 1411J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1411J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1411J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1411J fall under?
The 1411J is listed under Hammond Manufacturing Parts.
Can I view similar or alternative parts?
You can view similar parts to 1411J when available in the Hammond Manufacturing Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1411J you can contact the distributor directly for product support, shipping queries etc.
Is the 1411J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1411J have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, Schukat Electronic, Rapid Electronics and Farnell have stock available or on a lead time for 1411J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1411J often in real-time on the comparison pages.
What if I can't find stock of 1411J?
You can fill out our help required form which you can use to request a quote for 1411J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.