Status: | Unknown |
---|---|
Series: | 1411 Series |
RoHS: | Unknown |
Enclosure Type | Small |
---|---|
Enclosure Material | Aluminium |
External Height - Metric | 76.66mm |
External Width - Metric | 101.24mm |
External Depth - Metric | 126.64mm |
IP Rating | IP32 |
Body Colour | Natural |
NEMA Rating | - |
External Height - Imperial | 3.02" |
External Width - Imperial | 3.99" |
External Depth - Imperial | 4.99" |
Product Range | 1411 Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Depth - Imperial | 4" |
Depth - Metric | 101.3mm |
Height - Imperial | 3" |
Height - Metric | 76.7mm |
Length / Width - Imperial | 5" |
Length / Width - Metric | 126.6mm |
Enclosure, Small, Aluminum, Natural | Newark Electronics |
Hammond 1411FBLU Utility Metal Flanged Case 127x102x76mm Aluminium Natural | Rapid Electronics |
Utility Enclosure - Flanged - Aluminium | RS |
Enclosure 1411-1412 Series, Interlocking Desktop, Aluminum,5x4x3 in. | Hammond Manufacturing 1411FBLU | RS Americas |
ENCLOSURE, UTILITY BOX, ALUMINIUM, NAT | element14 |
Where can I find additional details, specifications and documents for a 1411FBLU?
Additional datasheets, footprints and schematics for 1411FBLU are listed on our Part Details page. You can also find images and similar parts to 1411FBLU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1411FBLU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1411FBLU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1411FBLU fall under?
The 1411FBLU is listed under Hammond Manufacturing Parts.
Can I view similar or alternative parts?
You can view similar parts to 1411FBLU when available in the Hammond Manufacturing Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1411FBLU you can contact the distributor directly for product support, shipping queries etc.
Is the 1411FBLU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1411FBLU have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, Rapid Electronics, RS and RS Americas have stock available or on a lead time for 1411FBLU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1411FBLU often in real-time on the comparison pages.
What if I can't find stock of 1411FBLU?
You can fill out our help required form which you can use to request a quote for 1411FBLU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.