Status: | Unknown |
---|---|
Series: | 1411 Series |
RoHS: | Unknown |
Prices starting from US$7.03
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.49
|
No stock
|
Buy Now | |
Newark Electronics
from US$7.23
|
12
in stock
|
Buy Now | |
Powell Electronics
from US$7.03
|
7
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.50
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$8.15
|
2
in stock
|
Buy Now | |
RS
from US$11.49
|
-
|
Buy Now | |
RS Americas
from US$8.51
|
-
|
Buy Now | |
element14
from US$8.84
|
-
|
Buy Now |
Enclosure Type | Small |
---|---|
Enclosure Material | Aluminium |
External Height - Metric | 41.73mm |
External Width - Metric | 56.79mm |
External Depth - Metric | 101.24mm |
IP Rating | IP32 |
Body Colour | Black |
NEMA Rating | - |
External Height - Imperial | 1.64" |
External Width - Imperial | 2.24" |
External Depth - Imperial | 3.99" |
Product Range | 1411 Series |
No. of Switch Holes | - |
SVHC | No SVHC (15-Jan-2019) |
Depth - Imperial | 2.2" |
Depth - Metric | 56.8mm |
Height - Imperial | 1.6" |
Height - Metric | 41.7mm |
Length / Width - Imperial | 4" |
Length / Width - Metric | 101.3mm |
Enclosure, Small, Aluminum, Black | Newark Electronics |
Enclosure: multipurpose | Transfer Multisort Elektronik |
Hammond 1411FBGBK Utility Metal Flanged Case 102x56x41mm Aluminium Black | Rapid Electronics |
Utility Enclosure - Flanged - Aluminium | RS |
Enclosure 1411-1412 Series, Interlocking Desktop, Aluminum, Black,4x2.2x1.6 in. | Hammond Manufacturing 1411FBGBK | RS Americas |
ENCLOSURE, UTILITY BOX, ALUMINIUM, BLACK | element14 |
Where can I find additional details, specifications and documents for a 1411FBGBK?
Additional datasheets, footprints and schematics for 1411FBGBK are listed on our Part Details page. You can also find images and similar parts to 1411FBGBK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1411FBGBK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1411FBGBK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1411FBGBK fall under?
The 1411FBGBK is listed under Hammond Manufacturing Parts.
Can I view similar or alternative parts?
You can view similar parts to 1411FBGBK when available in the Hammond Manufacturing Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1411FBGBK you can contact the distributor directly for product support, shipping queries etc.
Is the 1411FBGBK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1411FBGBK have stock available?
Authorised distributors including Newark Electronics, Powell Electronics, Transfer Multisort Elektronik, Rapid Electronics and RS have stock available or on a lead time for 1411FBGBK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1411FBGBK often in real-time on the comparison pages.
What if I can't find stock of 1411FBGBK?
You can fill out our help required form which you can use to request a quote for 1411FBGBK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.