1411FBFBK Hammond Manufacturing Parts by Hammond Manufacturing

ENCLOSURE UTILITY BOX ALUMINIUM BLACK

Status: Unknown
Series: 1411 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$9.23

Distributor Stock
Logo for Farnell
Farnell
from US$9.65
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$9.24
28
in stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$9.23
17
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$10.20
3
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$9.80
1
in stock
Buy Now
Logo for RS
RS
from US$15.10
-
Buy Now
Logo for RS Americas
RS Americas
from US$12.69
-
Buy Now
Logo for element14
element14
from US$10.94
-
Buy Now

Specifications

Enclosure Type Small
Enclosure Material Aluminium
External Height - Metric 76.66mm
External Width - Metric 56.79mm
External Depth - Metric 101.24mm
IP Rating IP32
Body Colour Black
NEMA Rating -
External Height - Imperial 3.02"
External Width - Imperial 2.24"
External Depth - Imperial 3.99"
Product Range 1411 Series
No. of Switch Holes -
SVHC No SVHC (15-Jan-2019)
Depth - Imperial 2.2"
Depth - Metric 56.8mm
Height - Imperial 3"
Height - Metric 76.7mm
Length / Width - Imperial 4"
Length / Width - Metric 101.3mm

Alternative Descriptions

Enclosure, Small, Aluminum, Black | Newark Electronics
Hammond 1411FBFBK Utility Metal Flanged Case 102x56x76mm Aluminium Black | Rapid Electronics
Enclosure: multipurpose | Transfer Multisort Elektronik
Utility Enclosure - Flanged - Aluminium | RS
Enclosure 1411-1412 Series, Interlocking Desktop, Aluminum, Black,4x2.2x3 in. | Hammond Manufacturing 1411FBFBK | RS Americas
ENCLOSURE, UTILITY BOX, ALUMINIUM, BLACK | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1411FBFBK?

Additional datasheets, footprints and schematics for 1411FBFBK are listed on our Part Details page. You can also find images and similar parts to 1411FBFBK on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1411FBFBK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1411FBFBK price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1411FBFBK fall under?

The 1411FBFBK is listed under Hammond Manufacturing Parts.

Can I view similar or alternative parts?

You can view similar parts to 1411FBFBK when available in the Hammond Manufacturing Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1411FBFBK you can contact the distributor directly for product support, shipping queries etc.

Is the 1411FBFBK RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1411FBFBK have stock available?

Authorised distributors including Newark Electronics, Powell Electronics, Rapid Electronics, Transfer Multisort Elektronik and RS have stock available or on a lead time for 1411FBFBK.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1411FBFBK often in real-time on the comparison pages.

What if I can't find stock of 1411FBFBK?

You can fill out our help required form which you can use to request a quote for 1411FBFBK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay