1411FBDU Hammond Manufacturing Parts by Hammond Manufacturing

ENCLOSURE UTILITY BOX ALUMINIUM NAT

Status: Unknown
Series: 1411 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.43

Distributor Stock
Logo for Farnell
Farnell
from US$6.84
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.54
13
in stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$6.43
8
in stock
Buy Now
Logo for RS
RS
from US$10.51
3
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$7.40
-
Buy Now
Logo for RS Americas
RS Americas
from US$9.13
-
Buy Now
Logo for element14
element14
from US$8.06
-
Buy Now

Specifications

Enclosure Type Small
Enclosure Material Aluminium
External Height - Metric 41.73mm
External Width - Metric 56.79mm
External Depth - Metric 82.19mm
IP Rating IP32
Body Colour Natural
NEMA Rating -
External Height - Imperial 1.64"
External Width - Imperial 2.24"
External Depth - Imperial 3.24"
Product Range 1411 Series
No. of Switch Holes -
SVHC No SVHC (15-Jan-2019)
Depth - Imperial 2.2"
Depth - Metric 56.8mm
Height - Imperial 1.6"
Height - Metric 41.7mm
Length / Width - Imperial 3.2"
Length / Width - Metric 82.2mm

Alternative Descriptions

Enclosure, Small, Aluminum, Natural | Newark Electronics
Utility Enclosure - Flanged - Aluminium | RS
Hammond 1411FBDU Utility Metal Flanged Case 81x56x41mm Aluminium Natural | Rapid Electronics
Enclosure 1411-1412 Series, Interlocking Desktop, Aluminum,3.2x2.2x1.6 in. | Hammond Manufacturing 1411FBDU | RS Americas
ENCLOSURE, UTILITY BOX, ALUMINIUM, NAT | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1411FBDU?

Additional datasheets, footprints and schematics for 1411FBDU are listed on our Part Details page. You can also find images and similar parts to 1411FBDU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1411FBDU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1411FBDU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1411FBDU fall under?

The 1411FBDU is listed under Hammond Manufacturing Parts.

Can I view similar or alternative parts?

You can view similar parts to 1411FBDU when available in the Hammond Manufacturing Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1411FBDU you can contact the distributor directly for product support, shipping queries etc.

Is the 1411FBDU RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1411FBDU have stock available?

Authorised distributors including Newark Electronics, Powell Electronics, RS, Rapid Electronics and RS Americas have stock available or on a lead time for 1411FBDU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1411FBDU often in real-time on the comparison pages.

What if I can't find stock of 1411FBDU?

You can fill out our help required form which you can use to request a quote for 1411FBDU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay