Status: | Unknown |
---|---|
Series: | SPEEDCON Series |
RoHS: | Unknown |
Product Range | SPEEDCON Series |
---|---|
No. of Contacts | 5Contacts |
Contact Gender | Pin |
Contact Termination Type | Surface Mount |
Contact Plating | Gold Plated Contacts |
For Use With | Phoenix SPEEDCON M12 Pin Circular Housings |
Insert Arrangement | - |
Connector Shell Size | M12 |
Contact Material | Brass |
SVHC | Lead (15-Jan-2019) |
SACC-CI-M12MS-5P SMD T | TTI Europe |
Circular Connector Insert, 5, Pin, Surface Mount, M12, Gold Rohs Compliant: Yes |Phoenix Contact 1411926 | Newark Electronics |
Circular connector | RS Americas |
INSERT, FLUSH TYPE, M12, 5POS, PIN, SMD | element14 |
Circular Metric Connectors SACC-CI-M12MS-5PSMDT PIN - TRAY | Sager |
Where can I find additional details, specifications and documents for a 1411926?
Additional datasheets, footprints and schematics for 1411926 are listed on our Part Details page. You can also find images and similar parts to 1411926 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1411926 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1411926 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1411926 fall under?
The 1411926 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1411926 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1411926 you can contact the distributor directly for product support, shipping queries etc.
Is the 1411926 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1411926 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, RS Americas, element14 and Sager have stock available or on a lead time for 1411926.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1411926 often in real-time on the comparison pages.
What if I can't find stock of 1411926?
You can fill out our help required form which you can use to request a quote for 1411926 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.