Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | M12 Sensor Straight 8 Position Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 500mm |
Cable Length - Imperial | 19.6" |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
SENSOR CORD, 8P, SKT-FREE END, 0.5M | element14 |
Sensor Cord, 8P, Skt-Free End, 0.5M | Newark Electronics |
Cable assembly | RS Americas |
SACC-DSI-M12FS-8P-M16XL/0,5 | TTI Europe |
Sensor Cables / Actuator Cables SACC-DSI-M12FS-8P M16XL/0,5 | Sager |
Where can I find additional details, specifications and documents for a 1411588?
Additional datasheets, footprints and schematics for 1411588 are listed on our Part Details page. You can also find images and similar parts to 1411588 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1411588 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1411588 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1411588 fall under?
The 1411588 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1411588 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1411588 you can contact the distributor directly for product support, shipping queries etc.
Is the 1411588 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1411588 have stock available?
Authorised distributors including element14, Newark Electronics, RS Americas, TTI Europe and Sager have stock available or on a lead time for 1411588.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1411588 often in real-time on the comparison pages.
What if I can't find stock of 1411588?
You can fill out our help required form which you can use to request a quote for 1411588 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.