Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | M12 Sensor Straight 4 Position Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 500mm |
Cable Length - Imperial | 19.6" |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Cable assembly | RS Americas |
Sensor Cord, 4P, Skt-Free End, 0.5M | Newark Electronics |
SENSOR CORD, 4P, SKT-FREE END, 0.5M | element14 |
Sensor Cables / Actuator Cables SACC-E-M12FS-4P M16XL/0,5 | Sager |
Where can I find additional details, specifications and documents for a 1411568?
Additional datasheets, footprints and schematics for 1411568 are listed on our Part Details page. You can also find images and similar parts to 1411568 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1411568 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1411568 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1411568 fall under?
The 1411568 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1411568 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1411568 you can contact the distributor directly for product support, shipping queries etc.
Is the 1411568 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1411568 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Sager and Farnell have stock available or on a lead time for 1411568.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1411568 often in real-time on the comparison pages.
What if I can't find stock of 1411568?
You can fill out our help required form which you can use to request a quote for 1411568 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.