Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.07
|
5,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
Farnell
from US$0.10
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal & Splice Type | Receptacle |
Mating Pin Diameter | .091in, 2.31mm |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Material Thickness | .41mm, .016in |
Accepts Wire Insulation Diameter Range | 2.3 – 3mm, .091 – .118in |
Terminal Height | 4.57mm, .18in |
Overall Length | 17.3mm, .68in |
Wire Insulation Diameter (Max) | .118in, 3mm |
Stock Thickness (Magnet Wire Side) | .016in, .41mm |
Wire Size | .7 – 1.6mm², 18 – 15AWG |
Housing Retention Force | Standard |
Comment | With oval mating face. |
Packaging Quantity | 5000 |
Packaging Method | Reel |
Support Style | Insulation Support |
Sealable | No |
Wire/Cable Type | Regular Wire |
Termination Method | Crimp |
Terminals RECEPT CLUSTER | Rapid Electronics |
TE Connectivity RECEPT CLUSTER Terminals RECEPT CLUSTER | Distrelec |
Terminals Recept Cluster |Amp Te Connectivity 141101-2 | Newark Electronics |
Magnet Wire Terminal 18.3mm 7.3mm Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Termination | Crimp |
Terminal Type | Magnet Wire Terminal |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 141101-2?
Additional datasheets, footprints and schematics for 141101-2 are listed on our Part Details page. You can also find images and similar parts to 141101-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 141101-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 141101-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 141101-2 fall under?
The 141101-2 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 141101-2 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 141101-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 141101-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 141101-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 141101-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 141101-2 often in real-time on the comparison pages.
What if I can't find stock of 141101-2?
You can fill out our help required form which you can use to request a quote for 141101-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.