Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.16
|
16
in stock
|
Buy Now | |
Heilind Electronics
from US$0.28
|
4,786
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.28
|
1,595
in stock
|
Buy Now | |
Farnell
from US$30.60
|
92
in stock
|
Buy Now | |
Distrelec
from US$27.30
|
3
in stock
|
Buy Now | |
RS Americas
from US$17.50
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$56.07
|
-
|
Buy Now | |
Rapid Electronics
from US$11.25
|
-
|
Buy Now | |
element14
from US$18.38
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Coating Type | Varnish |
---|---|
Coating Applications | Aerospace Equipments Electrical Electronics Medical Electronics |
Dispensing Method | - |
Coating Colour | Transparent |
Weight | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Volume | 650ml |
Colour | Transparent |
COATING, VARNISH, 650ML, AEROSOL | Farnell |
Print Head Shaft Y Ums5/R2 Rohs Compliant: Yes |Ultimaker 1411 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Adafruit 16-Channel 12-bit PWM/Servo Shield | Distrelec |
Adafruit 16-Channel 12-bit PWM/Servo Shield - I2C interface | Adafruit Industries 1411 | RS Americas |
Adafruit 1411 Servo / PWM Shield 16 Channel 12-bit I2C Interface for Arduino | Rapid Electronics |
Where can I find additional details, specifications and documents for a 1411?
Additional datasheets, footprints and schematics for 1411 are listed on our Part Details page. You can also find images and similar parts to 1411 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1411 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1411 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1411 fall under?
The 1411 is listed under Tools & Maintenance > Paints Coatings & Varnish > Miscellaneous Coatings.
Can I view similar or alternative parts?
You can view similar parts to 1411 when available in the Miscellaneous Coatings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1411 you can contact the distributor directly for product support, shipping queries etc.
Is the 1411 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1411 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Farnell, RS and Distrelec have stock available or on a lead time for 1411.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1411 often in real-time on the comparison pages.
What if I can't find stock of 1411?
You can fill out our help required form which you can use to request a quote for 1411 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.