Status: | Unknown |
---|---|
Series: | 1410 Series |
RoHS: | Unknown |
Product Range | 1410 Series |
---|---|
Current Rating | 5A |
No. of Poles | 1 Pole |
Voltage Rating V DC | 48VDC |
Voltage Rating VAC | 240VAC |
Circuit Breaker Mounting | Panel |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CBE CSA EN SEV UL |
Breaking Capacity Current AC | 40A |
Breaking Capacity Current DC | 40A |
External Depth | 33mm |
External Length / Height | 32mm |
External Width | 17mm |
Fuse Current | 5A |
Insulation Resistance | 100Mohm |
Internal Resistance | 0.1ohm |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Panel Cutout Depth | 12.7mm |
Panel Cutout Width | 28mm |
Where can I find additional details, specifications and documents for a 1410F110P1F1W14QE4 5A?
Additional datasheets, footprints and schematics for 1410F110P1F1W14QE4 5A are listed on our Part Details page. You can also find images and similar parts to 1410F110P1F1W14QE4 5A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1410F110P1F1W14QE4 5A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1410F110P1F1W14QE4 5A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1410F110P1F1W14QE4 5A fall under?
The 1410F110P1F1W14QE4 5A is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1410F110P1F1W14QE4 5A when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1410F110P1F1W14QE4 5A you can contact the distributor directly for product support, shipping queries etc.
Is the 1410F110P1F1W14QE4 5A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1410F110P1F1W14QE4 5A have stock available?
Authorised distributors including RS Americas, element14, Sager and Farnell have stock available or on a lead time for 1410F110P1F1W14QE4 5A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1410F110P1F1W14QE4 5A often in real-time on the comparison pages.
What if I can't find stock of 1410F110P1F1W14QE4 5A?
You can fill out our help required form which you can use to request a quote for 1410F110P1F1W14QE4 5A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.