Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Contact Termination Area Plating Material | Gold Flash |
---|---|
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 15 – 15µin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Beryllium Copper |
Accepts Wire Insulation Diameter Range | .048in, 1.22mm |
Wire Size | 30 – 26AWG, .05 – .12mm² |
Wire Insulation Support | With |
Packaging Method | Reel |
実装方法 | Reel |
Packaging Quantity | 12500 |
Wire/Cable Type | Discrete Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Mod-4 Rec.contact |Te Connectivity 141098-6 | Newark Electronics |
Contact SKT Crimp ST Cable Mount | Avnet America |
Connector, AMPMODU, Mod-4 Rec.Contact | TE Connectivity 141098-6 | RS Americas |
Where can I find additional details, specifications and documents for a 141098-6?
Additional datasheets, footprints and schematics for 141098-6 are listed on our Part Details page. You can also find images and similar parts to 141098-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 141098-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 141098-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 141098-6 fall under?
The 141098-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 141098-6 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 141098-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 141098-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 141098-6 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 141098-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 141098-6 often in real-time on the comparison pages.
What if I can't find stock of 141098-6?
You can fill out our help required form which you can use to request a quote for 141098-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.