Distributor | Price | Stock | ||
---|---|---|---|---|
![]() |
Farnell | US$187.50 |
No stock
|
Buy Now |
![]() |
Avnet America | US$79.25 |
1,627
|
Buy Now |
![]() |
Newark Electronics | US$98.52 |
1,627
|
Buy Now |
![]() |
Powell Electronics | US$105.21 |
1,172
|
Buy Now |
![]() |
TTI Europe | US$74.85 |
782
|
Buy Now |
![]() |
Heilind Electronics | US$110.48 |
708
|
Buy Now |
![]() |
TE Store | US$159.33 |
345
|
Buy Now |
![]() |
Heilind Electronics Asia | US$110.48 |
236
|
Buy Now |
![]() |
Chip One Stop | US$110.00 |
227
|
Buy Now |
![]() |
Rapid Electronics | US$106.28 |
227
|
Buy Now |
![]() |
Distrelec | US$129.67 |
173
|
Buy Now |
![]() |
Avnet Asia | US$108.96 |
-
|
Buy Now |
![]() |
Avnet Abacus | - |
-
|
Buy Now |
![]() |
element14 | US$135.64 |
-
|
Buy Now |
![]() |
RS Americas | US$114.38 |
-
|
Buy Now |
Board-to-Board Configuration | Right Angle |
---|---|
Card Slot Centerline | 20.3mm, .8in |
Number of Columns | 16 |
Guide Location | Center |
PCB Mount Orientation | Right Angle |
Number of Positions | 112 |
Number of Rows | 7 |
Contact Current Rating (Max) | 1A |
Row-to-Row Spacing | 1.35in, .053mm |
Number of Shrouded Sides | 2 |
Centerline (Pitch) | .071in, 1.8mm |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Connector Style | Plug |
Connector System | Board-to-Board |
Shrouded | Fully Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Conn Daughter Card PL 112 POS 1.8mm Solder RA Thru-Hole | Avnet America |
Daughtercard Conn, Plug, 112Pos, 7Row | Newark Electronics |
MULTIGIG RT2 7RW DC RTM CT Number of Positions: 112 Row-to-Row Spacing: 1.35 mm Row-to-Row Spacing: .053 in Mating Alignment: With Mating Alignment Type: Polarization High Speed Backplane Connector | 112 1.35 mm .053" With | Part Number: 1410975-3 | Internal Number: 1410975-3 | TE Connectivity | TE Store |
TE Connectivity - AMP MULTIGIG RT2 7RW DC RTM CT | Distrelec |
MULTIGIG RT2 7RW DC RTM CT | TE Connectivity 1410975-3 | RS Americas |
BACKPLANE, R/A, 112WAY, THR HOLE | Farnell |
Status: | Unknown |
---|---|
Series: | Multigig RT2 Series |
RoHS: | Unknown |
Product Range | Multigig RT2 Series |
---|---|
No. of Contacts | 112Contacts |
Connector Type | Backplane |
Pitch Spacing | 1.8mm |
Gender | Plug |
Contact Termination Type | Through Hole |
No. of Rows | 7Rows |
Where can I find additional details, specifications and documents for a 1410975-3?
Additional datasheets, footprints and schematics for 1410975-3 are listed on our Part Details page. You can also find images and similar parts to 1410975-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1410975-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1410975-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1410975-3 fall under?
The 1410975-3 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1410975-3 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1410975-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1410975-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1410975-3 have stock available?
Authorised distributors including Avnet America, Newark Electronics, Powell Electronics, TTI Europe and Heilind Electronics have stock available or on a lead time for 1410975-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1410975-3 often in real-time on the comparison pages.
What if I can't find stock of 1410975-3?
You can fill out our help required form which you can use to request a quote for 1410975-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.