Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Contact Base Material | Beryllium Copper |
---|---|
Contact Type | Socket |
Contact Mating Area Plating Material | Gold Flash |
Contact Mating Area Plating Material Thickness | 20µin |
Wire Contact Termination Area Plating Material | Gold Flash |
Wire Size | .2 – .6mm², 24 – 20AWG |
Accepts Wire Insulation Diameter Range | .055in, 1.4mm |
Wire Insulation Support | With |
Comment | Reverse Reel |
実装方法 | Strip |
Packaging Method | Strip |
Packaging Quantity | 12500 |
Connector & Contact Terminates To | Wire & Cable |
Applied Pressure | Intermediate |
Product Type | Contact |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Crimp |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 141097-6?
Additional datasheets, footprints and schematics for 141097-6 are listed on our Part Details page. You can also find images and similar parts to 141097-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 141097-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 141097-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 141097-6 fall under?
The 141097-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 141097-6 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 141097-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 141097-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 141097-6 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 141097-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 141097-6 often in real-time on the comparison pages.
What if I can't find stock of 141097-6?
You can fill out our help required form which you can use to request a quote for 141097-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.