1410963-6 PCB Connectors by TE Connectivity

VITA 41 KEYED GUIDE PIN

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Guide Component Base Material Zinc Alloy
Guide Pin Type External Thread
Guide Component Plating Material Finish Process Chromate Conversion Coating
Key Orientation 1 225°
Product Length 1.189in, 30.2mm
Thread Length .354in, 9mm
VITA 46 No
VITA 66.1 No
VITA 41 Yes
Guide Hardware With
Mating Alignment Type Keyed
Mating Alignment With
For Use With VITA 41 Guide Module
Comment Keyed.
Backplane Guide Hardware Type Guide Pin


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1410963-6?

Additional datasheets, footprints and schematics for 1410963-6 are listed on our Part Details page. You can also find images and similar parts to 1410963-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1410963-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1410963-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1410963-6 fall under?

The 1410963-6 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Guide Hardware.

Can I view similar or alternative parts?

You can view similar parts to 1410963-6 when available in the Backplane Guide Hardware range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1410963-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 1410963-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1410963-6 have stock available?

There is no stock from authorised distributors for 1410963-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1410963-6 often in real-time on the comparison pages.

What if I can't find stock of 1410963-6?

You can fill out our help required form which you can use to request a quote for 1410963-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay