Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Guide Component Plating Material Finish Process | Chromate Conversion Coating |
---|---|
Guide Pin Type | External Thread |
Guide Component Base Material | Zinc Alloy |
Key Orientation 1 | 90° |
Thread Length | .354in, 9mm |
Product Length | 30.2mm, 1.189in |
VITA 41 | Yes |
VITA 66.1 | No |
VITA 46 | No |
Mating Alignment | With |
Mating Alignment Type | Keyed |
Guide Hardware | With |
For Use With | VITA 41 Guide Module |
Comment | Keyed. |
Backplane Guide Hardware Type | Guide Pin |
Where can I find additional details, specifications and documents for a 1410963-3?
Additional datasheets, footprints and schematics for 1410963-3 are listed on our Part Details page. You can also find images and similar parts to 1410963-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1410963-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1410963-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1410963-3 fall under?
The 1410963-3 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Guide Hardware.
Can I view similar or alternative parts?
You can view similar parts to 1410963-3 when available in the Backplane Guide Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1410963-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1410963-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1410963-3 have stock available?
There is no stock from authorised distributors for 1410963-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1410963-3 often in real-time on the comparison pages.
What if I can't find stock of 1410963-3?
You can fill out our help required form which you can use to request a quote for 1410963-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.