Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0141085-2,
475376-000 |
Prices starting from US$0.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.20
|
5,800
in stock
|
Buy Now | |
TE Store
from US$2.78
|
4,549
in stock
|
Buy Now | |
Rapid Electronics
from US$1.39
|
296
in stock
|
Buy Now | |
Chip One Stop
from US$1.97
|
296
in stock
|
Buy Now | |
Distrelec
from US$1.09
|
296
in stock
|
Buy Now | |
Newark Electronics
from US$0.96
|
-
|
Buy Now | |
Avnet America
from US$1.15
|
-
|
Buy Now | |
RS Americas
from US$1.20
|
-
|
Buy Now | |
element14
from US$1.16
|
-
|
Buy Now | |
Boersig
from US$0.99
|
-
|
Buy Now | |
TTI Europe
from US$1.08
|
-
|
Buy Now | |
Farnell
from US$1.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Insulation Material | Nylon |
Barrel Type | Closed |
Terminal Type | Tab |
Contact Base Material | Brass |
Terminal & Splice Type | Tab |
Crimp Type | Compression |
Terminal Orientation | Straight |
Mating Tab Thickness | .81mm, .032in |
Accepts Wire Insulation Diameter Range | .224in, 5.7mm |
Mating Tab Width | 6.35mm, .25in |
Overall Length | 1.102in, 28mm |
Wire Size | 4 – 6mm², 11 – 10AWG, 8226 – 12066CMA |
Wire Insulation Support | Without |
Barrel Color | Yellow |
Packaging Method | Package |
Packaging Quantity | 500 |
Insulated | Yes |
Terminates To | Wire & Cable |
Wire Stop | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | 221°F, 105°C |
Tab terminal, PIDG,FASTON 250, 11-10 AWG | RS |
TERMINAL TAB FASTON PIDG 6,35 Quick Disconnect Terminal Type: Tab Wire Size: 11 – 10 AWG Wire Size: 4 – 6 mm² Wire Size: 8226 – 12066 CMA Mating Tab Width: 6.35 mm Tab 11 – 10 AWG 4 – 6 mm² 8226 – 12066 CMA | Quick Disconnect | Part Number: 141085-2 | Internal Number: 141085-2 | Alias Number: 475376-000 | TE Connectivity | TE Store |
Terminals TERMINAL TAB FASTON PIDG | Rapid Electronics |
TE Connectivity TERMINAL TAB FASTON PIDG 6 35 Terminals | Distrelec |
Terminal Tab Faston Pidg 6,35 Rohs Compliant: Yes |Amp Te Connectivity 141085-2 | Newark Electronics |
Quick Disconnect Terminal 10-11.5AWG M 28mm 6.35mm Tin Loose Piece | Avnet America |
Yellow male receptacle,2.7-6.6sq.mm wire | TE Connectivity 141085-2 | RS Americas |
TAB, 6.35MM, 11-10AWG | Farnell |
Where can I find additional details, specifications and documents for a 141085-2?
Additional datasheets, footprints and schematics for 141085-2 are listed on our Part Details page. You can also find images and similar parts to 141085-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 141085-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 141085-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 141085-2 fall under?
The 141085-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 141085-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 141085-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 141085-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 141085-2 have stock available?
Authorised distributors including RS, TE Store, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 141085-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 141085-2 often in real-time on the comparison pages.
What if I can't find stock of 141085-2?
You can fill out our help required form which you can use to request a quote for 141085-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.