Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0332
Splice Material | Brass |
---|---|
Plating Material | Unplated |
Splice Capacity | 3 |
Number of Serrations | 5 |
Strip Orientation | End Feed |
Contact Plating Material | Unplated |
Terminal & Splice Type | Splice |
Wire Size | 27 – 20AWG, .1 – .6mm², 200 – 1200CMA |
Wire Insulation Diameter (Max) | .125in |
Overall Length | .283in, 7.2mm |
Material Thickness | .016in, .41mm |
Operating Voltage | 250 V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip |
Product Type | Splice |
Serrated | Yes |
Insulated | No |
Support Style | Open Barrel |
Sealable | No |
Wire/Cable Type | Magnet Wire |
Splice Type | Pigtail Splice |
Barrel Type | Open Barrel |
Amplivar Splice |Amp Te Connectivity 141075-1 | Newark Electronics |
Splices Terminal 19-27AWG Strip | Avnet America |
Where can I find additional details, specifications and documents for a 141075-1?
Additional datasheets, footprints and schematics for 141075-1 are listed on our Part Details page. You can also find images and similar parts to 141075-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 141075-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 141075-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 141075-1 fall under?
The 141075-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 141075-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 141075-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 141075-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 141075-1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, RS Americas and Sager have stock available or on a lead time for 141075-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 141075-1 often in real-time on the comparison pages.
What if I can't find stock of 141075-1?
You can fill out our help required form which you can use to request a quote for 141075-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.