Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Board-to-Board Configuration | Orthogonal |
---|---|
Number of Power Positions | 0 |
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
Number of Columns | 1 |
Number of Positions | 1 |
Number of Signal Positions | 0 |
Interface Type | 2mm HM |
Stackable | No |
Contact Termination Area Plating Material | Chromium Treatment |
Contact Current Rating (Max) | 1A |
PCB Hole Diameter | 3.175mm |
Height | 18.4mm |
Stack Height | 14.7mm |
Length | 31.88mm |
PCB Thickness (Recommended) | 1.6mm |
Width | 7.1mm |
UL Flammability Rating | UL 94V-0 |
Housing Plating Material | Trivalent Chromium |
Housing Material | Zinc Alloy |
PCB Mount Retention Type | Screw Mount |
Mating Alignment Type | Polarization |
Guide Hardware | With |
Connector Mounting Type | Board Mount |
Mating Alignment | With |
PCB Mount Retention | With |
Comment | Keyed. |
Packaging Method | Package |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Guide Assembly |
Housing Type | Receptacle |
Contact Type | Socket |
Termination Method to Printed Circuit Board | Through Hole - Screw |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Multigig Rt Dc 7.2 Guide |Te Connectivity 1410714-3 | Newark Electronics |
Connector Accessories Guide Modular | Avnet America |
MULTIGIG RT DC 7.2 GUIDE SOCKET Connector Hardware Accessory Type: Guide Socket Module Operating Temperature (Max): 257 °F Operating Temperature (Max): 125 °C Operating Temperature Range: -55 – 125 °C Operating Temperature Range: -67 – 257 °F Guide Socket Module 257 °F | Connector Hardware | Part Number: 1410714-3 | Internal Number: 1410714-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1410714-3?
Additional datasheets, footprints and schematics for 1410714-3 are listed on our Part Details page. You can also find images and similar parts to 1410714-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1410714-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1410714-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1410714-3 fall under?
The 1410714-3 is listed under Connectors > Power Connectors > Backplane Power > Backplane Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1410714-3 when available in the Backplane Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1410714-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1410714-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1410714-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 1410714-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1410714-3 often in real-time on the comparison pages.
What if I can't find stock of 1410714-3?
You can fill out our help required form which you can use to request a quote for 1410714-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.