Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Right Angle |
---|---|
Contact Current Rating (Max) | 1A |
Number of Shrouded Sides | 0 |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Comment | Keyed. |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Connector Style | Receptacle |
Shrouded | Unshrouded |
Multigig Rt Guide 7.2Mm |Te Connectivity 1410714-2 | Newark Electronics |
Connector Accessories Guide Module | Avnet America |
High Speed / Modular Connectors MULTIGIG RT GUIDE 7.2MM | Sager |
Where can I find additional details, specifications and documents for a 1410714-2?
Additional datasheets, footprints and schematics for 1410714-2 are listed on our Part Details page. You can also find images and similar parts to 1410714-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1410714-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1410714-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1410714-2 fall under?
The 1410714-2 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1410714-2 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1410714-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1410714-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1410714-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 1410714-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1410714-2 often in real-time on the comparison pages.
What if I can't find stock of 1410714-2?
You can fill out our help required form which you can use to request a quote for 1410714-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.