1410665 Part Information

Details for 1410665 by Phoenix Contact

Electronic & Electrical Components>Sensors & Transducers>Sensors

Featured Distributor

Farnell
Farnell

1410665

Buy Now
Pricing
BreakPrice
126.6600
522.0900
1019.8100
2518.2800
5017.0600
10016.1500
Stock Information
Available in stock: 4
Additional stock arrives in: weeks
Details
Manufacturer: Phoenix Contact

Part Downloads

Part Specifications

Product Range -
Sensor Connector Size M12
Gender Receptacle
No. of Contacts 8Contacts
Sensor Contact Type Screw Socket
Sensor Connector Mounting Straight Cable Mount
IP / NEMA Rating IP67
Connector Coding A Coded
Connector Body Material Nylon (Polyamide) Body
Contact Material Brass
Contact Plating Gold
Current Rating 2A
Voltage Rating 30V
SVHC Lead (15-Jan-2019)
For Use With 8 Pole M12 Sensors & Actuators
RoHS Compliant

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1410665?

Additional datasheets, footprints and schematics for 1410665 are listed in our Part Details tab. You can also find the 1410665 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1410665 in the Pricing & Inventory tab next to part details. You can view 1410665 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1410665 fall under?

The 1410665 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to 1410665 when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1410665 you can contact the distributor directly for product support, shipping queries etc.

Is the 1410665 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 1410665 have stock available?

There is no stock from authorised distributors for 1410665.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1410665 often in real-time on the comparison pages.

What if I can't find stock of 1410665?

You can fill out our help required form which you can use to request a quote for 1410665 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 1410665

Loading...
Loading Results for 1410665
We use cookies to improve your experience. See our privacy policy.
Okay