1410546-8 Power Connectors by TE Connectivity

M-GIG HSG KEY/ESD .8" 315 DEG

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

PCB Mount Orientation Right Angle
Number of Rows 1
Number of Columns 1
Number of Positions 1
Number of Signal Positions 0
Card Slot Centerline 25.4mm
Key Orientation 315°
Number of Power Positions 1
Stackable No
Contact Termination Area Plating Material Nickel
Contact Current Rating (Max) 5A
Width 10.7mm
Height 18.4mm
Length 31.88mm
PCB Hole Diameter 3.96mm
Operating Voltage 48VAC
Power Contact Voltage Rating 48VDC
Housing Material Zinc Alloy
Connector Mounting Type Board Mount
PCB Mount Retention With
Mating Alignment With
Mating Alignment Type Keyed
Guide Hardware With
PCB Mount Retention Type Screw Mount
Packaging Method Package
Connector System Board-to-Board
Contact Type Socket
Product Type Guide Assembly
Housing Type Receptacle
Connector & Contact Terminates To Printed Circuit Board
Termination Method to Printed Circuit Board Through Hole - Screw
Operating Temperature Range -67 – 221°F, -55 – 105°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1410546-8?

Additional datasheets, footprints and schematics for 1410546-8 are listed on our Part Details page. You can also find images and similar parts to 1410546-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1410546-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1410546-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1410546-8 fall under?

The 1410546-8 is listed under Connectors > Power Connectors > Backplane Power > Backplane Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1410546-8 when available in the Backplane Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1410546-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 1410546-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1410546-8 have stock available?

There is no stock from authorised distributors for 1410546-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1410546-8 often in real-time on the comparison pages.

What if I can't find stock of 1410546-8?

You can fill out our help required form which you can use to request a quote for 1410546-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay