Status: | Unknown |
---|---|
Series: | 1400 Series |
RoHS: | Unknown |
Prices starting from US$1.83
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$2.03
|
72
in stock
|
Buy Now |
![]() |
Sager
from US$1.83
|
350
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$2.94
|
120
in stock
|
Buy Now |
![]() |
Farnell
from US$2.37
|
120
in stock
|
Buy Now |
![]() |
element14
from US$2.25
|
100
in stock
|
Buy Now |
![]() |
Rapid Electronics
from US$2.40
|
29
in stock
|
Buy Now |
![]() |
Rutronik
from US$1.89
|
-
|
Buy Now |
![]() |
Future Electronics
from US$1.84
|
-
|
Buy Now |
![]() |
Avnet America
from US$1.96
|
-
|
Buy Now |
![]() |
TME
from US$3.26
|
-
|
Buy Now |
![]() |
TTI Americas
from US$1.83
|
-
|
Buy Now |
![]() |
TTI Europe
from US$1.85
|
-
|
Buy Now |
![]() |
Avnet Abacus
-
|
-
|
Buy Now |
Buy Now |
Product Range | 1400 Series |
---|---|
Inductance | 1mH |
RMS Current (Irms) | 1.6A |
Saturation Current (Isat) | 1.6A |
DC Resistance Max | 0.46ohm |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (07-Jul-2017) |
Body Diameter | 24mm |
DC Current Rating | 1.6A |
External Length / Height | 14.5mm |
Height | 14.5mm |
Inductor Case Style | Radial Leaded |
Inductor Type | Power Inductor |
Lead Diameter | 0.8mm |
Lead Length | 10mm |
Lead Spacing | 23.2mm |
No. of Pins | 2Pins |
Q Factor | 30 |
Q Test Frequency | 50kHz |
Reel Diameter | 4.5mm |
Resonant Frequency | 1.4MHz |
Self Resonant Frequency Min | 1.4MHz |
Power Inductors - Leaded 1K UH 10% | Sager |
Inductor, 1.0Mh, 1.6A | Newark Electronics |
INDUCTOR, 1.0MH, 1.6A | Farnell |
High Current Radial Inductor 1mH 1.6A | RS |
Murata PS 1410516C 1.0mH 1.6A 1400 Series Bobbin Type Inductor | Rapid Electronics |
1400 1000uH 1,6A 10% WWT | Rutronik |
1400 Series 1 mH ±10 % 1.6 A Unshielded Through Hole Bobbin Type Inductor | Future Electronics |
Power Inductor, 1 mH, 1.6 A, 1.6 A, 460 Milliohm, ? 10% | Avnet America |
Inductor: wire | TME |
1K UH 10% | TTI Americas |
1000 UH 10% | TTI Europe |
Power Inductor, 1 mH, 1.6 A, 1.6 A, 460 Milliohm, � 10% | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1410516C?
Additional datasheets, footprints and schematics for 1410516C are listed on our Part Details page. You can also find images and similar parts to 1410516C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1410516C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1410516C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1410516C fall under?
The 1410516C is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 1410516C when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1410516C you can contact the distributor directly for product support, shipping queries etc.
Is the 1410516C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1410516C have stock available?
Authorised distributors including Sager, Newark Electronics, Farnell, element14 and RS have stock available or on a lead time for 1410516C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1410516C often in real-time on the comparison pages.
What if I can't find stock of 1410516C?
You can fill out our help required form which you can use to request a quote for 1410516C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.