Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$96.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$114.90
|
No stock
|
Buy Now | |
Heilind Electronics
from US$125.32
|
382
in stock
|
Buy Now | |
TTI Europe
from US$96.06
|
170
in stock
|
Buy Now | |
Avnet America
from US$99.01
|
95
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$125.32
|
75
in stock
|
Buy Now | |
TE Store
from US$146.00
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$108.17
|
-
|
Buy Now | |
Future Electronics
from US$100.16
|
-
|
Buy Now | |
RS Americas
from US$111.14
|
-
|
Buy Now | |
Sager
from US$109.66
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Columns | 16 |
---|---|
Number of Rows | 7 |
Board-to-Board Configuration | Right Angle |
PCB Mount Orientation | Right Angle |
Number of Positions | 112 |
Number of Pairs | 20 |
Card Slot Centerline | 20.3mm, .8in |
Guide Location | Right |
Number of Ground Positions | 31 |
Contact Underplating Material | Nickel |
Contact Base Material | Copper (Cu) |
Contact Length | 2.9mm, .8in |
PCB Contact Termination Area Plating Material Thickness | 50µin, 1.27µm |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 50 – 50µin, 1.27µm |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1A |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material | Tin-Lead |
PCB Contact Termination Area Plating Material Finish | Bright |
Underplate Material Thickness | 50µin, 1.27µm |
PCB Thickness (Recommended) | 1.6 – 4mm, .062 – .157in |
Connector Height | .724in, 18.4mm |
PCB Hole Diameter | .46mm, .018in |
Row-to-Row Spacing | 1.35mm, .053in |
コネクタの高さ | 18.4mm |
Connector Length | 28.68mm, 1.129in |
Operating Voltage | 50VAC, 50VDC |
Impedance | 100Ω |
Housing Color | Black |
Housing Material | LCP (Liquid Crystal Polymer) |
Number of Shrouded Sides | 2 |
Centerline (Pitch) | 1.8mm, .07in |
PCB Mount Alignment | With |
Guide Hardware | With |
Mating Alignment Type | Guide Slot |
PCB Mount Retention | With |
Mating Alignment | With |
PCB Mount Retention Type | Action/Compliant Tail |
Mating Retention | With |
Connector Mounting Type | Board Mount |
Durability Rating | 500Cycles |
Circuit Application | Power & Signal |
Packaging Method | Tube |
実装方法 | Tube |
Connector System | Board-to-Board |
Sealable | No |
Make First / Break Last | Yes |
Post Type | Through Hole - Press-Fit |
Board | Fixed Board (Board Mount (Backplane Guide Hardware)) |
Connector & Contact Terminates To | Printed Circuit Board |
Module Type | Center |
Connector Style | Plug |
Product Type | Daughtercard Connector |
Shrouded | Fully Shrouded |
Connector Type | Daughtercard (Plug) |
Differential Impedance | 100Ω |
Data Rate | ≤12Gb/s |
Number of Differential Pairs per Column | 2 |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Post & Tail Length | 1.4mm, .055in |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
MULTIGIG RT T2 7RW DC DF CT | Heilind Electronics |
Conn Hard Metric HDR Solder RA Thru-Hole | Avnet America |
MULTIGIG RT T2 7RW DC DF CT Number of Positions: 112 Row-to-Row Spacing: 1.35 mm Row-to-Row Spacing: .053 in Mating Alignment: With Mating Alignment Type: Guide Slot High Speed Backplane Connector | 112 1.35 mm .053" With | Part Number: 1410326-3 | Internal Number: 1410326-3 | TE Connectivity | TE Store |
Product Range:Multigig Rt 2 Series | Newark Electronics |
High Speed/Modular Connectors MULTIGIG RT T2 7RW DC DF CT | Future Electronics |
MULTIGIG RT T2 7RW DC DF CT | TE Connectivity 1410326-3 | RS Americas |
High Speed / Modular Connectors MULTIGIG RT T2 7RW DC DF CT | Sager |
BACKPLANE CONN, PLUG, 7ROW, 112POS, THT | Farnell |
Where can I find additional details, specifications and documents for a 1410326-3?
Additional datasheets, footprints and schematics for 1410326-3 are listed on our Part Details page. You can also find images and similar parts to 1410326-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1410326-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1410326-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1410326-3 fall under?
The 1410326-3 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1410326-3 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1410326-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1410326-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1410326-3 have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, Avnet America, Heilind Electronics Asia and TE Store have stock available or on a lead time for 1410326-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1410326-3 often in real-time on the comparison pages.
What if I can't find stock of 1410326-3?
You can fill out our help required form which you can use to request a quote for 1410326-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.