Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Power Positions | 2 |
---|---|
PCB Mount Orientation | Vertical |
Number of Signal Positions | 0 |
Number of Rows | 11 |
Board-to-Board Configuration | Orthogonal |
Number of Positions | 2 |
Number of Columns | 2 |
Stackable | No |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Termination Area Plating Material | Tin over Nickel |
Contact Termination Area Plating Thickness | 1.27µm |
Contact Length | 13.7mm |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 1.27µm |
Contact Base Material | High Conductivity Copper Alloy |
Contact Current Rating (Max) | 20A |
PCB Hole Diameter | .61mm |
PCB Thickness (Recommended) | 1.4mm |
Width | 15.25mm |
Height | 16.25mm |
Length | 29.59mm |
Power Contact Voltage Rating | 250VDC |
Operating Voltage | 250VAC |
Centerline (Pitch) | .141in, 3.6mm |
UL Flammability Rating | UL 94V-0 |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Color | Black |
Mating Alignment | With |
PCB Mount Retention Type | Action/Compliant Tail |
PCB Mount Retention | With |
Mating Alignment Type | Polarization |
Connector Mounting Type | Board Mount |
Guide Hardware | Without |
Circuit Application | Power |
Packaging Method | Tube |
Connector System | Board-to-Board |
Product Type | Receptacle Assembly |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Socket |
Termination Post & Tail Length | 3.5mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
MULTIGIG RT PWR .8 VRT RCP 2P PBFR PCB Connector Assembly Type: PCB Mount Receptacle Connector System: Board-to-Board Number of Positions: 2 PCB Mount Orientation: Vertical Backplane Architecture: Orthogonal PCB Mount Receptacle Board-to-Board 2 Vertical | Backplane Power Connector | Part Number: 1410278-2 | Internal Number: 1410278-2 | TE Connectivity | TE Store |
Multigig Rt Pwr .8 Vrt Rcp 2P Pbfr |Te Connectivity 1410278-2 | Newark Electronics |
Conn Backplane RCP 2 POS Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1410278-2?
Additional datasheets, footprints and schematics for 1410278-2 are listed on our Part Details page. You can also find images and similar parts to 1410278-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1410278-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1410278-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1410278-2 fall under?
The 1410278-2 is listed under Connectors > Power Connectors > Backplane Power > Backplane Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1410278-2 when available in the Backplane Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1410278-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1410278-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1410278-2 have stock available?
Authorised distributors including Powell Electronics, TE Store, Newark Electronics, Avnet America and Avnet Asia have stock available or on a lead time for 1410278-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1410278-2 often in real-time on the comparison pages.
What if I can't find stock of 1410278-2?
You can fill out our help required form which you can use to request a quote for 1410278-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.