Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$88.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$127.41
|
No stock
|
Buy Now | |
Newark Electronics
from US$96.93
|
7
in stock
|
Buy Now | |
Avnet America
from US$90.38
|
3
in stock
|
Buy Now | |
Future Electronics
from US$97.00
|
-
|
Buy Now | |
RS Americas
from US$108.65
|
-
|
Buy Now | |
element14
from US$109.75
|
-
|
Buy Now | |
Avnet Asia
from US$114.89
|
-
|
Buy Now | |
Boersig
from US$125.84
|
-
|
Buy Now | |
Distrelec
from US$139.90
|
-
|
Buy Now | |
TTI Europe
from US$88.57
|
-
|
Buy Now | |
TE Store
from US$133.84
|
-
|
Buy Now | |
Farnell
from US$105.35
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Board-to-Board Configuration | Right Angle |
---|---|
Card Slot Centerline | 20.3mm, .8in |
Number of Columns | 16 |
Guide Location | Center |
PCB Mount Orientation | Right Angle |
Number of Positions | 112 |
Number of Rows | 7 |
Contact Current Rating (Max) | 1A |
Row-to-Row Spacing | 1.35in, .053mm |
Number of Shrouded Sides | 2 |
Centerline (Pitch) | .071in, 1.8mm |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Connector Style | Plug |
Connector System | Board-to-Board |
Shrouded | Fully Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Product Range:Multigig Rt Series | Newark Electronics |
Conn Daughter Card PL 112 POS 1.8mm Press Fit RA Thru-Hole | Avnet America |
Daughter Card Conn Centre Module (s/e) | RS |
112 Positions 7 Rows 16 Columns Right Angle Multigig Plug | Future Electronics |
MULTIGIG RT Daughter Card Center Module Connector | TE Connectivity 1410190-3 | RS Americas |
TE Connectivity - AMP MULTIGIG RT T2 7RW DC SE CT RT2 | Distrelec |
MULTIGIG RT2 SINGLE ENDED | TTI Europe |
MULTIGIG RT T2 7RW DC SE CT RT2 Number of Positions: 112 Row-to-Row Spacing: 1.35 mm Row-to-Row Spacing: .053 in Mating Alignment: With Mating Alignment Type: Polarization High Speed Backplane Connector | 112 1.35 mm .053" With | Part Number: 1410190-3 | Internal Number: 1410190-3 | TE Connectivity | TE Store |
BACKPLANE CONN, PLUG, 7ROW, 112POS, THT | Farnell |
Where can I find additional details, specifications and documents for a 1410190-3?
Additional datasheets, footprints and schematics for 1410190-3 are listed on our Part Details page. You can also find images and similar parts to 1410190-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1410190-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1410190-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1410190-3 fall under?
The 1410190-3 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1410190-3 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1410190-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1410190-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1410190-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS, Future Electronics and RS Americas have stock available or on a lead time for 1410190-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1410190-3 often in real-time on the comparison pages.
What if I can't find stock of 1410190-3?
You can fill out our help required form which you can use to request a quote for 1410190-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.