Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$49.03
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$56.49
|
No stock
|
Buy Now | |
TTI Europe
from US$49.03
|
150
in stock
|
Buy Now | |
Newark Electronics
from US$49.30
|
-
|
Buy Now | |
Avnet America
from US$49.30
|
-
|
Buy Now | |
RS Americas
from US$56.32
|
-
|
Buy Now | |
element14
from US$59.55
|
-
|
Buy Now | |
Avnet Asia
from US$67.56
|
-
|
Buy Now | |
Distrelec
from US$64.00
|
-
|
Buy Now | |
Sager
from US$54.84
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Signal Positions | 4 |
---|---|
Card Slot Centerline | 20.3mm, .8in |
Board-to-Board Configuration | Right Angle |
Number of Power Positions | 6 |
Guide Location | Left |
Number of Rows | 7 |
Pairs per Column | 2 |
Number of Ground Positions | 11 |
Number of Positions | 56 |
PCB Mount Orientation | Right Angle |
Number of Columns | 8 |
PCB Contact Termination Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material Thickness | .5µm, 20µin |
Contact Layout | Matrix |
Contact Length | 1.41mm, .055in |
Contact Base Material | Brass, Phosphor Bronze |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 1A |
端子の下地めっきの材料 | Nickel |
Row-to-Row Spacing | 1.35mm, .053in |
Operating Voltage | 50VDC, 50VAC |
Centerline (Pitch) | .071in, 1.8mm |
Number of Shrouded Sides | 2 |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
PCB Mount Retention Type | Action/Compliant Tail |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Durability Rating | 500Cycles |
Circuit Application | Power & Signal |
Make First / Break Last | Yes |
Connector Type | Daughtercard (Plug) |
Connector & Contact Terminates To | Printed Circuit Board |
Signal Arrangement | Differential Signaling & Single Ended |
Connector Style | Plug |
Shrouded | Fully Shrouded |
Module Type | Left |
Connector System | Board-to-Board |
Sealable | No |
Product Type | Daughtercard Connector |
Number of Differential Pairs per Column | 2 |
Data Rate | ≤12Gb/s |
Differential Impedance | 100Ω |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Product Range:Multigig Rt2 Series | Newark Electronics |
Conn Daughter Card PL 56 POS 1.8mm Solder RA Thru-Hole | Avnet America |
MULTIGIG RT T2 7RW H-LFT, ET2 | TE Connectivity 1410189-4 | RS Americas |
TE Connectivity - AMP BP Connector MULTIGIG RT T2 7RW H-LFTET2 | Distrelec |
High Speed / Modular Connectors MULTIGIG RT T2 7RW H-LFT ET2 | Sager |
CONN, CARD EDGE, PLUG, 56POS, 1.8MM | Farnell |
Where can I find additional details, specifications and documents for a 1410189-4?
Additional datasheets, footprints and schematics for 1410189-4 are listed on our Part Details page. You can also find images and similar parts to 1410189-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1410189-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1410189-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1410189-4 fall under?
The 1410189-4 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1410189-4 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1410189-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1410189-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1410189-4 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 1410189-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1410189-4 often in real-time on the comparison pages.
What if I can't find stock of 1410189-4?
You can fill out our help required form which you can use to request a quote for 1410189-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.