Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$31.48
Card Slot Centerline | .8in, 20.3mm |
---|---|
Number of Pairs | 4 |
Guide Location | Left |
Number of Columns | 8 |
Board-to-Board Configuration | Right Angle |
Number of Signal Positions | 16 |
Stackable | No |
Number of Rows | 7 |
Number of Positions | 56 |
PCB Mount Orientation | Right Angle |
Number of Ground Positions | 11 |
Contact Mating Area Length | 15.5mm |
Contact Length | 2.9mm, .8in |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 30 – 30µin, .76µm |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material Thickness | 50µin, 1.27µm |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1A |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Layout | Inline |
Connector Length | 16.08mm |
Row-to-Row Spacing | .053mm, 1.35in |
Connector Height | .724in, 18.4mm |
PCB Thickness (Recommended) | .062 – .157in, 1.6 – 4mm |
コネクタの高さ | 18.4mm |
Operating Voltage | 50VAC, 50VDC |
Impedance | 100Ω |
Centerline (Pitch) | .071in, 1.8mm |
Number of Shrouded Sides | 2 |
Housing Color | Black |
Housing Material | LCP (Liquid Crystal Polymer) |
PCB Mount Retention | With |
PCB Mount Retention Type | Action/Compliant Tail |
Mating Retention | With |
PCB Mount Alignment | With |
Mating Alignment | With |
Guide Hardware | With |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Guide Slot |
Durability Rating | 500Cycles |
Circuit Application | Power & Signal |
Connector System | Board-to-Board |
Product Type | Daughtercard Connector |
Sealable | No |
Connector Type | Daughtercard (Plug) |
Shrouded | Fully Shrouded |
Connector Style | Plug |
Make First / Break Last | Yes |
Module Type | Half Left |
Board | Fixed Board (Board Mount (Backplane Guide Hardware)) |
Post Type | Through Hole - Press-Fit |
Connector & Contact Terminates To | Printed Circuit Board |
Data Rate | ≤12Gb/s |
Differential Impedance | 100Ω |
Number of Differential Pairs per Column | 2 |
Termination Post & Tail Length | 1.4mm, .055in |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
High Speed/Modular Conn V-46 R/A Plg L/E-Mod P0 |Amp Te Connectivity 1410189-1 | Newark Electronics |
High Speed/Modular Conn V-46 R/A PLG L/E-MOD P0 | Rapid Electronics |
TE Connectivity - AMP BP Connector MULTIGIG RT T2 7RW H-LFTET2 | Distrelec |
Conn Daughter Card RCP 56 POS 1.8mm Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1410189-1?
Additional datasheets, footprints and schematics for 1410189-1 are listed on our Part Details page. You can also find images and similar parts to 1410189-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1410189-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1410189-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1410189-1 fall under?
The 1410189-1 is listed under Connectors > PCB Connectors > Backplane Connectors > High Speed Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1410189-1 when available in the High Speed Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1410189-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1410189-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1410189-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1410189-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1410189-1 often in real-time on the comparison pages.
What if I can't find stock of 1410189-1?
You can fill out our help required form which you can use to request a quote for 1410189-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.